EN
  • EN
  • DE

LT5400BHMS8E-1#TRPBF

Part No LT5400BHMS8E-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 10K OHM 8TSSOP / 10k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Circuit Type Isolated
Resistance (Ohms) 10k
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 125°C
Applications Voltage Divider (TCR Matched)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Standard Package 2,500
Win Source Part Number 1328246-LT5400BHMS8E-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT5400BHMS8E-1#TRPBF CAD Model

Description

Product Overview: LT5400BHMS8E-1#TRPBF

The LT5400BHMS8E-1#TRPBF is a high-precision, quad matched resistor network designed and manufactured by Analog Devices Inc., a leading company in the field of high-performance analog technology. This product is part of the LT5400 series, which is known for its excellent stability and tight matching over temperature and time, making it an ideal choice for precision applications.

Key Features:

  • Resistance Matching: The LT5400BHMS8E-1#TRPBF offers exceptional resistance matching between resistors, which is critical for applications requiring highly balanced circuits such as differential amplifiers and precision dividers.
  • Temperature Coefficient: It has a low temperature coefficient, which ensures that the resistance remains stable across a wide temperature range, minimizing errors in precision applications.
  • Long-Term Stability: The resistor network is designed for long-term stability, ensuring that its performance remains consistent over time, even in demanding conditions.
  • Packaging: This product comes in a compact MSOP-8 package, which is ideal for space-constrained applications while still providing excellent thermal performance.
  • Application Versatility: It is suitable for a variety of applications, including precision instrumentation, data acquisition systems, and high-accuracy industrial and automotive systems.

Technical Specifications:

  • Resistor Count: 4 matched resistors
  • Package Type: MSOP-8
  • Operating Temperature Range: -55°C to +150°C
  • Resistance Values: Available in standard values to fit a range of applications

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products, and the LT5400BHMS8E-1#TRPBF is no exception. It undergoes rigorous testing to ensure it meets the company's high standards for performance and reliability. With its robust design and precise manufacturing, this resistor network is a reliable component for any precision electronic design.

Whether you are designing a complex medical device, an automotive control system, or a sensitive measuring instrument, the LT5400BHMS8E-1#TRPBF by Analog Devices Inc. offers the precision and stability needed to achieve accurate, repeatable results.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 3 OHM 0804
Need more? Email Us
Yageo
RES ARRAY 4 RES ZERO OHM 1206
Lowest to $0.0098
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Panasonic
RES ARRAY 2 RES 43.2 OHM 0404
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 4 RES 470 OHM 0502
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3542 $61.7710
10+ $10.1368 $101.3680
16+ $9.8200 $157.1200
22+ $9.5033 $209.0726
28+ $9.1865 $257.2220
37+ $8.2362 $304.7394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 193 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess