EN
  • EN
  • DE

LT5400BIMS8E-5#PBF

Part No LT5400BIMS8E-5#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 1M OHM 8TSSOP / 1M Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Manufacturer Analog Devices Inc.
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 1M
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -40°C ~ 85°C
Applications Voltage Divider (TCR Matched)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max) 0.043" (1.10mm)
Base Product Number LT5400
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Other Part Number -2735-LT5400BIMS8E-5#PBF,LT5400BIMS8E5PBF
Standard Package 50
Win Source Part Number 1328247-LT5400BIMS8E-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400BIMS8E-5#PBF CAD Model

Description

The LT5400BIMS8E-5#PBF is a high-precision, quad matched resistor network designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This component is part of the LT5400 series, which is known for its excellent stability and tight matching over temperature, making it an ideal choice for precision applications.

Key Features

  • Exceptional Matching: Offers resistor matching with a maximum ratio mismatch of ±0.01% at 25°C, ensuring high accuracy in precision circuits.
  • Temperature Coefficient: Features a low temperature coefficient of ±2 ppm/°C (maximum) from -40°C to 125°C, guaranteeing reliable performance across a wide temperature range.
  • Stability: Provides long-term stability of 25 ppm maximum for 10,000 hours, making it a dependable choice for critical applications.
  • Package: Housed in a compact 8-lead MSOP package, the LT5400BIMS8E-5#PBF is designed for space-constrained applications without compromising on performance.
  • Multiple Resistance Values: Available in a range of resistance values to fit various design requirements, allowing for flexibility in circuit design.
  • Power Rating: Each resistor in the network has a power rating of 125 mW at 70°C, providing adequate power handling for most precision applications.

Applications

The LT5400BIMS8E-5#PBF is ideal for use in precision circuits where accurate and stable resistance is crucial. It is widely used in:

  • Difference Amplifiers
  • Precision Voltage Dividers
  • Bridge Circuits
  • Data Acquisition Systems
  • Instrumentation
  • Test and Measurement Equipment

With its exceptional performance and reliability, the LT5400BIMS8E-5#PBF from Analog Devices Inc. is the go-to solution for engineers looking for high-precision matched resistor networks for their sophisticated electronic designs.

You May Also Be Interested in

Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 4 RES 470 OHM 0502
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Panasonic
RES ARRAY 4 RES 3 OHM 0804
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 36 OHM 0804
Need more? Email Us
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.8 OHM 1206
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4093 $69.6372
9+ $14.2850 $128.5650
13+ $13.8392 $179.9096
18+ $13.3922 $241.0596
23+ $12.9464 $297.7672
30+ $11.6066 $348.1980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,579 pieces
In Stock: 7,790 pieces Factory Stock: 7,789 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess