EN
  • EN
  • DE

TA75W01FU,LF(T

Part No TA75W01FU,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Pb-f SM8 Op-amp (LF)PD=250MW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002191-TA75W01FU,LF(T
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA75W01FU,LF(T CAD Model

Description

The Toshiba TA75W01FU,LF(T is a single operational amplifier (op-amp) IC designed for a wide range of analog applications. Manufactured by Toshiba Semiconductor and Storage, this op-amp is known for its low-noise performance, high gain, and stable operation. It is commonly used in audio amplifiers, signal conditioning circuits, and other analog signal processing applications. The TA75W01FU,LF(T) offers excellent linearity and low distortion, making it suitable for precision applications.

Applications

  • Audio amplifiers: Used in audio amplifiers to amplify audio signals with low distortion.
  • Signal conditioning: Employed in signal conditioning circuits to amplify and filter analog signals.
  • Instrumentation amplifiers: Utilized in instrumentation amplifiers for precise signal amplification.
  • Active filters: Used in active filter circuits to filter unwanted frequencies and noise.
  • General-purpose amplifiers: Suitable for a wide range of general-purpose amplifier applications.

Features

  • Single op-amp: Contains a single operational amplifier in a compact package.
  • Low noise: Features low noise performance, ensuring high-quality signal amplification.
  • High gain: Offers high gain, allowing for significant signal amplification.
  • Stable operation: Designed for stable operation over a wide range of operating conditions.
  • Low distortion: Provides low distortion, ensuring accurate signal reproduction.
  • Wide operating voltage range: Designed to operate over a wide voltage range.

Benefits

  • High-quality amplification: Provides high-quality signal amplification with low noise and distortion.
  • Precise signal processing: Allows for precise signal processing in various analog circuits.
  • Stable performance: Ensures stable performance over a wide range of operating conditions.
  • Simplified circuit design: Simplifies circuit design with its integrated functionality and easy interfacing.
  • Reliable performance: Offers reliable performance in various operating conditions.

Additional Details

The Toshiba TA75W01FU,LF(T op-amp is manufactured using high-quality materials and processes to ensure reliability and performance. It complies with RoHS standards, making it environmentally friendly. The IC is designed to operate over a wide temperature range, ensuring stable performance in various operating conditions. Proper handling and storage are recommended to maintain the integrity of the component. The op-amp is available in a small surface-mount package for easy integration into electronic circuits.

You May Also Be Interested in

Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2752 $50.9120
445+ $0.2259 $100.5255
690+ $0.2188 $150.9720
945+ $0.2117 $200.0565
1,225+ $0.2047 $250.7575
1,635+ $0.1835 $300.0225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess