EN
  • EN
  • DE

LT8301JS5#WTRMPBF

Part No LT8301JS5#WTRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42VIN UP NO-OPTO ISO FLY CONV W/ / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A (Switch) SOT-23-5 Thin, TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 42V
Voltage - Output (Max) 65V (Switch)
Current - Output 1.2A (Switch)
Frequency - Switching Down to 10kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT8301
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 161-LT8301JS5#WTRMPBFCT-ND,161-LT8301JS5#WTRMPBFTR,161-LT8301JS5#WTRMPBFTR-ND,-2735-LT8301JS5#WTRMPBFTR,161-LT8301JS5#WTRMPBFDKR-ND,161-LT8301JS5#WTRMPBFCT,505-LT8301JS5#WTRMPBFDKR,505-LT8301JS5#WTRMPBFTR,-2735-LT8301JS5#WTRMPBFDKR,161-LT8301JS5#WTRMPBFDKR,-2735-LT8301JS5#WTRMPBFCT,505-LT8301JS5#WTRMPBFCT,-2735-LT8301JS5#WTRMPBFTR-ND
Standard Package 500
Win Source Part Number 1317448-LT8301JS5#WTRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8301JS5#WTRMPBF CAD Model

Description

Analog Devices Inc. LT8301JS5#WTRMPBF

The LT8301JS5#WTRMPBF is a high-performance, monolithic flyback regulator from the renowned manufacturer Analog Devices Inc. This compact and efficient component is designed to simplify the design of isolated power supplies. It integrates a 260V, 0.5A switch, allowing it to deliver up to several watts of output power, depending on the application and design. This makes it a versatile choice for a variety of isolated power supply designs.

The LT8301 operates in boundary mode, which is a variable frequency current mode control switching scheme, resulting in ±5% typical load regulation. Boundary mode enables the use of a smaller transformer compared to equivalent continuous conduction mode designs. This feature, along with the small SOT-23 package, provides an extremely compact solution for isolated power supplies.

One of the key advantages of the LT8301JS5#WTRMPBF is its no-opto-isolator design for output voltage feedback. This is achieved by sampling the output voltage directly from the primary-side flyback waveform, which simplifies the overall design and enhances reliability by eliminating the need for an optocoupler.

With a wide input voltage range of 3V to 100V, the LT8301JS5#WTRMPBF is suitable for a broad spectrum of applications, including industrial, automotive, telecommunications, and data communication systems. It can handle a variety of input sources, from single-cell Li-Ion to automotive inputs, without the need for external voltage regulation. This makes it an excellent choice for designers looking to create efficient, isolated power supplies without the complexity of dealing with varying input voltages.

Additional features of this flyback regulator include undervoltage lockout (UVLO), internal compensation, soft-start capability, and thermal protection. These features contribute to the reliable and stable operation of the device under a wide range of conditions.

Overall, the LT8301JS5#WTRMPBF from Analog Devices Inc. is a powerful, flexible, and easy-to-use solution for designers who need to implement isolated power supplies in their systems. Its integration, performance, and features make it a valuable component for any power management design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0589 $54.3534
14+ $7.4330 $104.0620
21+ $7.2007 $151.2147
29+ $6.9684 $202.0836
38+ $6.7361 $255.9718
50+ $6.0393 $301.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess