EN
  • EN
  • DE

LT8304ES8E#PBF

Part No LT8304ES8E#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK ADJ 2A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1V 1 Output 2A (Switch) 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 150V (Switch)
Current - Output 2A (Switch)
Frequency - Switching 11kHz ~ 350kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number LT8304
Other Names -2735-LT8304ES8E#PBF,505-LT8304ES8E#PBF,LT8304ES8E#PBF
Standard Package 100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249868-LT8304ES8E#PBF
Ultra Librarian 3D Model Ultra Librarian LT8304ES8E#PBF CAD Model

Description

Analog Devices Inc. LT8304ES8E#PBF - High-Voltage Isolated Flyback Converter

The LT8304ES8E#PBF by Analog Devices Inc. is a monolithic flyback converter that significantly simplifies the design of an isolated DC/DC converter. This integrated circuit is designed to operate over a wide input voltage range, making it an ideal choice for a variety of applications requiring efficient power conversion and isolation.

With its capability to deliver up to 3W of output power with no external power switch, the LT8304ES8E#PBF is optimized for simplicity and space efficiency. It features an internal 630V/0.3A NPN power switch that contributes to a reduced component count and a more compact overall design. This makes it a perfect solution for isolated auxiliary/housekeeping power supplies in industrial, automotive, medical, and telecommunications sectors.

The LT8304ES8E#PBF operates in boundary mode, which is a variable frequency current mode control switching scheme, resulting in ±5% output voltage regulation over the full line, load, and temperature range. The boundary mode operation also provides a natural power factor correction with an input current that is proportional to the input voltage, making it suitable for applications that require high efficiency and power factor.

Key features of the LT8304ES8E#PBF include:

  • Wide Input Voltage Range: 3V to 100V
  • No Opto-Coupler Required for Regulation
  • Onboard 630V/0.3A Integrated Power Switch
  • Low Ripple Burst Mode® Operation
  • Output Short-Circuit Protection
  • Thermally Enhanced 8-Lead SO Package

The device is housed in a thermally enhanced 8-Lead SO package, ensuring robust thermal performance and reliability in harsh environments. With its built-in features like output short-circuit protection and low ripple Burst Mode operation, the LT8304ES8E#PBF ensures a safe and noise-minimized operation, which is crucial for sensitive electronic applications.

Overall, the LT8304ES8E#PBF from Analog Devices Inc. offers a compact, efficient, and reliable solution for designers looking to implement isolated power supplies without the complexity and size constraints associated with traditional flyback converter designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.0602 $57.1806
7+ $15.6391 $109.4737
10+ $15.1504 $151.5040
14+ $14.6617 $205.2638
18+ $14.1730 $255.1140
24+ $12.7068 $304.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess