The LT8304IS8E#PBF is a high-performance, monolithic flyback regulator from the trusted manufacturer Analog Devices Inc. This component is specifically designed to simplify the design of isolated DC/DC converters. With its wide input voltage range and integrated 630V/150mA switch, the LT8304IS8E#PBF is an ideal choice for a variety of applications, including industrial, medical, and telecommunications equipment.
Key Features
- Wide Input Voltage Range: The LT8304IS8E#PBF operates from an input voltage range of 3V to 100V, making it versatile for use in multiple applications with varying power requirements.
- Integrated 630V Switch: The device includes a high-voltage 630V/150mA switch, which helps to reduce external components and simplify the overall circuit design.
- No Opto-Coupler Required: This regulator can achieve output voltage regulation without the need for an opto-coupler, thanks to its internal sample and hold circuit.
- Low Ripple Burst Mode® Operation: The LT8304IS8E#PBF features a low ripple Burst Mode operation that ensures high efficiency at light loads and reduces standby power consumption.
- Thermal Protection: It is equipped with thermal shutdown protection, safeguarding the device from potential damage due to overheating.
Applications
- Isolated Telecom Power Supplies
- Industrial Control Systems
- Medical Equipment
- Isolated Auxiliary Power Supplies
Product Specifications
Parameter
Value
Part Number
LT8304IS8E#PBF
Manufacturer
Analog Devices Inc.
Package / Case
SO-8
Minimum Input Voltage
3V
Maximum Input Voltage
100V
Switch Voltage
630V
Switch Current
150mA
Operating Temperature
-40°C to +125°C
The LT8304IS8E#PBF by Analog Devices Inc. represents a reliable and efficient solution for designers seeking to create compact and robust isolated power supplies with minimal external components and straightforward design processes.