EN
  • EN
  • DE

LT8316IFE#TRPBF

Part No LT8316IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 600VIN MICROPOWER, ISOLATED NO-O / Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 16V ~ 600V
Frequency - Switching 220Hz ~ 140kHz
Synchronous Rectifier Yes
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 20-TSSOP (0.173", 4.40mm Width), 16 Leads, Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8316
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT8316IFE#TRPBF-ND,505-LT8316IFE#TRPBFTR,505-LT8316IFE#TRPBFDKR,505-LT8316IFE#TRPBFCT
Standard Package 2,500
Win Source Part Number 1317486-LT8316IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8316IFE#TRPBF CAD Model

Description

Product Overview: LT8316IFE#TRPBF from Analog Devices Inc.

The LT8316IFE#TRPBF is a cutting-edge, isolated flyback converter IC designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This innovative product simplifies the design of an isolated DC/DC converter without the need for an optocoupler. It operates over a wide input voltage range and is suitable for a variety of applications including industrial, medical, and telecommunications equipment.

Key Features

  • Input Voltage Range: The LT8316IFE#TRPBF is capable of handling a wide input range, making it versatile for various power supply designs.
  • No Optocoupler Required: It utilizes a sample-and-hold technique to regulate the output voltage, which eliminates the need for an optocoupler and simplifies the design process.
  • Boundary Mode Operation: This device operates in boundary mode, which is a variable frequency current mode control switching scheme, resulting in a smaller magnetic solution and improved efficiency.
  • Integrated 630V/300mA Switch: The inclusion of a high voltage power MOSFET switch enhances the overall robustness and reliability of the design.
  • Programmable Soft-Start: The soft-start feature limits inrush current during startup, providing additional protection to the converter and the load.
  • Thermal Protection: With built-in thermal shutdown, the LT8316IFE#TRPBF ensures safe operation under abnormal thermal conditions.

Applications

The versatility of the LT8316IFE#TRPBF makes it an excellent choice for a wide array of isolated power supply applications. Its robust design is particularly well-suited for:

  • Industrial Controls
  • Isolated Medical Equipment Power Supplies
  • Telecommunications Infrastructure
  • Offline Battery Chargers
  • Housekeeping Power Supplies

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to product quality and reliability. The LT8316IFE#TRPBF is no exception, as it is designed to meet stringent industry standards. The device is available in a thermally enhanced 16-lead FE package, ensuring efficient heat dissipation for reliable operation across its specified temperature range.

With its advanced features and robust design, the LT8316IFE#TRPBF from Analog Devices Inc. is a smart choice for designers looking to implement an efficient and reliable isolated flyback converter in their power management systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8014 $54.6098
16+ $6.4011 $102.4176
25+ $6.2011 $155.0275
34+ $6.0010 $204.0340
44+ $5.8010 $255.2440
58+ $5.2009 $301.6522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess