EN
  • EN
  • DE

LT8337EV#PBF

Part No LT8337EV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 28V/5A SYNC STEPUP SILENT SWITCH / Boost Switching Regulator IC Positive Programmable 1V 1 Output 5A 16-TFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series Silent Switcher®1
Package Tray
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 28V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 26V
Current - Output 5A
Frequency - Switching 300kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFQFN Exposed Pad
Supplier Device Package 16-LQFN (3x3)
Standard Package 624
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338151-LT8337EV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8337EV#PBF CAD Model

Description

Introducing the LT8337EV#PBF from Analog Devices Inc.

The LT8337EV#PBF is a cutting-edge, high-efficiency, low quiescent current step-up DC/DC converter that belongs to the innovative product lineup of Analog Devices Inc. This versatile component is designed to meet the rigorous demands of modern electronic applications, offering a compact, reliable, and high-performance solution for power conversion challenges.

Key Features:

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 3V to 25V, making it suitable for a diverse range of applications, from single-cell Li-Ion batteries to automotive inputs.
  • Adjustable Output Voltage: With an adjustable output voltage up to 60V, the LT8337EV#PBF can be tailored to power a variety of circuits that require different voltage levels.
  • Low Quiescent Current: Its low quiescent current of only 6µA ensures high efficiency, even in low-power conditions, making it ideal for battery-powered and energy-sensitive applications.
  • High Efficiency: The device features internal 2A, 65V power switches and can achieve efficiencies as high as 93%, minimizing heat generation and power loss.
  • Robust Protection Features: It includes a range of protection features such as overvoltage protection, thermal shutdown, and frequency foldback to ensure reliable operation under fault conditions.
  • Compact Design: The LT8337EV#PBF is offered in a small 10-lead MSOP package with exposed pad for low thermal resistance, allowing for a more compact PCB layout.

Applications:

The LT8337EV#PBF is incredibly versatile and can be used in a wide array of applications such as:

  • Industrial Power Supplies
  • Automotive and Heavy Equipment
  • Portable and Battery-Powered Devices
  • Medical Diagnostic Equipment
  • Telecommunications Infrastructure
  • LED Lighting

With its combination of high efficiency, low quiescent current, and robust protection features, the LT8337EV#PBF from Analog Devices Inc. is an excellent choice for designers looking to optimize power management in their next project. Whether you're developing a sophisticated industrial system or a portable consumer device, this step-up converter stands ready to deliver the performance and reliability that Analog Devices Inc. is known for.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6034 $62.4136
8+ $12.8028 $102.4224
13+ $12.4027 $161.2351
17+ $12.0026 $204.0442
22+ $11.6025 $255.2550
29+ $10.4023 $301.6667
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess