Product Overview: LT8361HMSE#PBF
The LT8361HMSE#PBF is a cutting-edge, versatile switching regulator from Analog Devices Inc., designed to cater to a wide range of power supply applications. This high-performance component is a member of the monolithic synchronous step-up (boost) converter family, adept at delivering efficient power management solutions.
Key Features
- Wide Input Voltage Range: The device can operate with an input voltage range from 2.8V to 60V, making it suitable for applications with varying power requirements.
- Adjustable Output Voltage: Users can set the output voltage up to 60V to accommodate specific circuit needs, ensuring flexibility across different designs.
- Integrated Top and Bottom Power Switches: The inclusion of internal power switches reduces external component count, simplifying design and saving board space.
- High Efficiency: The LT8361HMSE#PBF offers high efficiency through its low quiescent current and Burst Mode operation, which is essential for battery-powered devices.
- Robust Thermal Performance: The device is housed in a thermally efficient MSOP-16 package, which aids in maintaining optimal operating temperatures.
- Multiple Protection Features: It includes overvoltage protection, thermal shutdown, and frequency foldback to ensure reliable operation under a variety of conditions.
Applications
The LT8361HMSE#PBF is ideal for a range of applications, including but not limited to:
- Industrial Power Supplies
- Automotive and Heavy Equipment
- Distributed Power Systems
- Battery-Powered Equipment
- LED Lighting
Product Specifications
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
LT8361HMSE#PBF
Package / Case
MSOP-16
Minimum Input Voltage
2.8V
Maximum Input Voltage
60V
Output Voltage (Adjustable)
Up to 60V
In conclusion, the LT8361HMSE#PBF from Analog Devices Inc. offers a robust and efficient solution for a wide array of power conversion challenges, combining performance, versatility, and reliability in a compact package.