EN
  • EN
  • DE

LT8361IMSE#TRPBF

Part No LT8361IMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC 2A 16MSOP  /  Boost, SEPIC Switching Regulator IC Positive Adjustable 1 Output 2A (Switch) 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 100V (Switch)
Current - Output 2A (Switch)
Frequency - Switching 300kHz ~ 2MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8361
Other Names LT8361IMSE#TRPBF,505-LT8361IMSE#TRPBFTR,505-LT8361IMSE#TRPBFDKR,505-LT8361IMSE#TRPBFCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249915-LT8361IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8361IMSE#TRPBF CAD Model

Description

Product Overview: LT8361IMSE#TRPBF from Analog Devices Inc.

The LT8361IMSE#TRPBF is a versatile, high-performance DC/DC converter integrated circuit designed by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient component is engineered to meet the rigorous demands of various applications, ranging from automotive to industrial, telecommunications, and portable devices.

Key Features

  • Wide Input Voltage Range: Designed to operate with an input voltage range from 2.8V to 60V, the LT8361IMSE#TRPBF can accommodate a broad spectrum of power sources, making it suitable for both low and high-voltage applications.
  • Adjustable and Synchronous Switching Frequency: With a switching frequency that can be programmed between 300kHz to 2MHz, users can optimize the converter for efficiency or component size depending on the application requirements.
  • Robust Thermal Performance: Housed in a thermally efficient MSOP-16 package, the LT8361IMSE#TRPBF is designed to manage heat effectively, ensuring reliable performance even under challenging thermal conditions.
  • Multiple Topologies Supported: This versatile IC supports boost, SEPIC, and inverting converter topologies, giving designers the flexibility to address various power conversion scenarios with a single device.
  • Integrated Fault Protection: The LT8361IMSE#TRPBF incorporates features such as overvoltage protection, thermal shutdown, and a frequency foldback function to safeguard the device and the system under abnormal operating conditions.

Applications

The LT8361IMSE#TRPBF is ideal for a range of applications where efficient power conversion and small footprint are critical. It is commonly used in:

  • Automotive and industrial power systems
  • Telecommunications equipment
  • Battery-powered devices
  • Portable electronics
  • LED drivers
  • Energy harvesting systems

With its robust design and flexible capabilities, the LT8361IMSE#TRPBF from Analog Devices Inc. is a top choice for engineers looking for a reliable and high-performance DC/DC converter solution. Whether for new designs or upgrades to existing systems, this product delivers the performance and versatility required to meet the evolving needs of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3052 $51.1364
17+ $5.9940 $101.8980
26+ $5.8067 $150.9742
36+ $5.6194 $202.2984
47+ $5.4321 $255.3087
62+ $4.8702 $301.9524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,410 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess