EN
  • EN
  • DE

LT8362HDD#TRPBF

Part No LT8362HDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC 2A 10DFN / Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 2A (Switch) 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 60V (Switch)
Current - Output 2A (Switch)
Frequency - Switching 300kHz ~ 2MHz
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT8362
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337675-LT8362HDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8362HDD#TRPBF CAD Model

Description

Analog Devices Inc. LT8362HDD#TRPBF Overview

The LT8362HDD#TRPBF is a high-performance, monolithic, step-up DC/DC converter manufactured by Analog Devices Inc. Designed to cater to a broad range of applications, this versatile component is capable of generating either positive or negative regulated outputs from an input voltage range of 2.8V to 60V, making it suitable for use in a variety of power supply configurations.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage from 2.8V to 60V, accommodating a wide array of power sources, including single-cell batteries and automotive inputs.
  • Adjustable and Synchronizable Frequency: The switching frequency is adjustable from 300kHz to 2MHz, which allows for flexibility in design. It can also be synchronized to an external clock within the same frequency range.
  • Robust Output Voltage: The LT8362HDD#TRPBF provides a regulated output with a range up to 60V (for boost configurations) or down to -60V (for inverting configurations).
  • Internal 2A, 100V Power Switch: The built-in power switch is capable of handling 2A currents and withstands up to 100V, reducing the need for external components and simplifying the design.
  • Low Quiescent Current: The quiescent current is a mere 9μA, which is beneficial for battery-powered applications where power efficiency is critical.
  • Built-in Fault Protection: The device includes overvoltage protection, thermal shutdown, and frequency foldback to enhance system reliability and protect against various fault conditions.

Applications

Thanks to its flexible input voltage range and adjustable output, the LT8362HDD#TRPBF is ideal for a multitude of applications, including:

  • Automotive and Industrial Power Supplies
  • Portable and Battery-Powered Equipment
  • LED Drivers and Bias Supplies
  • Wall Transformer Regulation
  • Negative Voltage Generation

The LT8362HDD#TRPBF comes in a compact 10-lead MSOP package with a thermal pad, which assists in heat dissipation, ensuring stable performance across various temperature ranges. Analog Devices Inc. has engineered this device with the precision and reliability expected from a leader in power management technology, making it a go-to choice for engineers and designers seeking a robust and efficient DC/DC converter solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5899 $52.7192
19+ $5.4071 $102.7349
29+ $5.2382 $151.9078
40+ $5.0692 $202.7680
52+ $4.9002 $254.8104
69+ $4.3933 $303.1377
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess