EN
  • EN
  • DE

LT8364EMSE#PBF

Part No LT8364EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC 4A 16MSOP / Boost, SEPIC Switching Regulator IC Positive Fixed 1 Output 4A (Switch) 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 60V (Switch)
Current - Output 4A (Switch)
Frequency - Switching 2MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8364
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT8364EMSE#PBF,505-LT8364EMSE#PBF,LT8364EMSE#PBF-ND
Standard Package 37
Win Source Part Number 1317532-LT8364EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8364EMSE#PBF CAD Model

Description

Product Overview: LT8364EMSE#PBF from Analog Devices Inc.

The LT8364EMSE#PBF is a high-performance, compact DC/DC converter designed by Analog Devices Inc. that is tailored for a broad range of applications requiring efficient power conversion. This versatile component operates as a fixed frequency, current mode step-up converter with a wide input voltage range from 2.8V to 60V, making it suitable for applications that are subject to wide input voltage variations.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range from 2.8V to 60V, which accommodates a variety of power sources, from single-cell batteries to industrial voltage rails.
  • High Efficiency: With its internal 2A, 100V power switch, the LT8364EMSE#PBF can deliver efficiencies up to 95%, ensuring minimal power loss during conversion.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 300kHz to 2MHz or synchronize it to an external clock, allowing flexibility in optimizing efficiency and component size.
  • Robust Protection Features: The device includes overvoltage, overtemperature, and overcurrent protection, which safeguards the system under extreme operating conditions.
  • Spread Spectrum Frequency Modulation: This feature helps in reducing EMI emissions, which is critical for applications sensitive to electromagnetic interference.

Applications

The LT8364EMSE#PBF is ideal for a range of applications that demand reliable and efficient power conversion. It can be used in battery-powered systems, industrial power supplies, automotive equipment, and distributed power systems, among others. Its robust design also makes it suitable for harsh environments where reliability is paramount.

Package and Quality

The converter is housed in a 16-lead MSOP package with a thermal pad for enhanced thermal performance. The LT8364EMSE#PBF is RoHS compliant and manufactured to meet the high-quality standards set by Analog Devices Inc., ensuring reliable performance in demanding applications.

Conclusion

In summary, the LT8364EMSE#PBF from Analog Devices Inc. is a highly adaptable, efficient, and protected DC/DC converter solution that meets the needs of a wide array of power conversion applications. Its robust design and comprehensive feature set make it a go-to choice for engineers looking for a reliable power management component.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7070 $53.9490
16+ $6.3237 $101.1792
25+ $6.1261 $153.1525
34+ $5.9285 $201.5690
44+ $5.7308 $252.1552
59+ $5.1380 $303.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,776 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess