EN
  • EN
  • DE

LT8602ILXE#PBF

Part No LT8602ILXE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ QD 48QFP / Buck Switching Regulator IC Positive Adjustable 0.8V, 1V 4 Output 1.5A, 1.8A, 2.5A 48-LQFP Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 4
Voltage - Input (Min) 2.6V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.8V, 1V
Voltage - Output (Max) 42V
Current - Output 1.5A, 1.8A, 2.5A
Frequency - Switching 250kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-eLQFP (7x7)
Base Product Number LT8602
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350355-LT8602ILXE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8602ILXE#PBF CAD Model

Description

Introducing the LT8602ILXE#PBF from Analog Devices Inc.

The LT8602ILXE#PBF is a cutting-edge quad-channel, monolithic, synchronous step-down switching regulator that brings together high performance and robust features in a compact package. Manufactured by the renowned Analog Devices Inc., this integrated circuit is designed to provide efficient power management solutions across a wide range of applications.

Key Features

  • Wide Input Voltage Range: The LT8602ILXE#PBF operates with an input voltage range of 3V to 42V, making it suitable for use in both automotive and industrial applications that require a stable power supply despite fluctuating input conditions.
  • Four Independent Channels: It features four synchronous step-down channels that can deliver up to 1.5A, 1.5A, 2.5A, and 2.5A of continuous output current respectively, providing flexibility in power distribution and optimization.
  • High Efficiency: The device's high-efficiency synchronous operation can significantly reduce power losses and improve thermal performance, which is critical for maintaining reliability and longevity in demanding environments.
  • Low Quiescent Current: With its low quiescent current, the LT8602ILXE#PBF ensures minimal drain on the battery when in standby mode, making it ideal for battery-powered systems.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 300kHz to 2.2MHz, which allows for flexibility in balancing efficiency and component size.
  • Robust Protection Features: It includes features such as overvoltage, overcurrent, and thermal protection to safeguard the system against potential damage from abnormal operating conditions.
  • Compact Package: The LT8602ILXE#PBF comes in a small 40-lead QFN package, which is designed to minimize the footprint on the PCB and optimize space in space-constrained applications.

Applications

With its versatile feature set, the LT8602ILXE#PBF is well-suited for a variety of applications, including:

  • Automotive Power Systems
  • Industrial Power Supplies
  • Distributed Power Systems
  • Telecommunications Infrastructure
  • Battery-Powered Devices

Whether you're designing a sophisticated automotive power system or a simple battery-operated device, the LT8602ILXE#PBF from Analog Devices Inc. offers a reliable and efficient solution for your power management needs. Its combination of performance, integration, and protection ensures that your designs are powered with precision and safety in mind.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8300 $54.1500
12+ $8.8861 $106.6332
18+ $8.6084 $154.9512
25+ $8.3308 $208.2700
32+ $8.0531 $257.6992
42+ $7.2200 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess