EN
  • EN
  • DE

LT8606IDC#TRPBF

Part No LT8606IDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 350MA 8DFN / Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 350mA 8-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 12V
Current - Output 350mA
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number LT8606
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT8606IDC#TRPBFDKR,-2735-LT8606IDC#TRPBFCT,LT8606IDC#TRPBF-ND,161-LT8606IDC#TRPBFCT,161-LT8606IDC#TRPBFCT-ND,-2735-LT8606IDC#TRPBFDKR,-2735-LT8606IDC#TRPBF,161-LT8606IDC#TRPBFTR-ND,505-LT8606IDC#TRPBFTR,161-LT8606IDC#TRPBFDKR-ND,-2735-LT8606IDC#TRPBF-ND,505-LT8606IDC#TRPBFCT,161-LT8606IDC#TRPBFTR,161-LT8606IDC#TRPBFDKR
Standard Package 2,500
Win Source Part Number 1317536-LT8606IDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8606IDC#TRPBF CAD Model

Description

Product Overview: LT8606IDC#TRPBF

The LT8606IDC#TRPBF is a high-performance, monolithic, step-down switching regulator from Analog Devices Inc. Designed to deliver efficiency and reliability, this component is ideal for a wide range of power supply applications. The LT8606IDC#TRPBF is part of the LT8606 product family and is well-suited for applications that require a compact, efficient, and low emission voltage regulator solution.

Key Features

  • High Efficiency: With its high-efficiency design, the LT8606IDC#TRPBF ensures minimal power loss during operation, making it suitable for battery-powered devices and energy-sensitive applications.
  • Wide Input Voltage Range: The device is capable of operating with an input voltage range from 3.4V to 42V, accommodating a variety of power sources and providing design flexibility.
  • Low Quiescent Current: Its low quiescent current is beneficial for always-on systems and extends battery life in portable applications.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 200kHz to 2.2MHz, allowing designers to optimize the regulator for efficiency or component size.
  • Thermally Efficient: The LT8606IDC#TRPBF is available in a 3mm x 3mm DFN package, which is designed for optimal thermal performance, ensuring reliability even under high load conditions.

Applications

The LT8606IDC#TRPBF is versatile and can be used in a multitude of applications, including but not limited to:

  • Automotive and industrial power supplies
  • Portable electronic devices
  • Telecommunications infrastructure
  • Distributed power systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT8606IDC#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability in a variety of operating conditions. The product is available in tape and reel packaging (denoted by the TRPBF suffix), facilitating efficient manufacturing processes for high-volume production.

In conclusion, the LT8606IDC#TRPBF from Analog Devices Inc. is a robust and efficient solution for modern power supply challenges, offering designers flexibility, reliability, and performance in a compact package.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9375 $53.4375
21+ $4.8718 $102.3078
32+ $4.7196 $151.0272
44+ $4.5673 $200.9612
57+ $4.4151 $251.6607
76+ $3.9584 $300.8384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess