EN
  • EN
  • DE

LT8609AEDDM#PBF

Part No LT8609AEDDM#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V, 2A/3A PEAK SYNC BUCK REG W/ / Buck Switching Regulator IC Positive Adjustable 0.782V 1 Output 3A 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.782V
Voltage - Output (Max) 42V
Current - Output 3A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT8609
Other Names 505-LT8609AEDDM#PBF,-2735-LT8609AEDDM#PBF,161-LT8609AEDDM#PBF,161-LT8609AEDDM#PBF
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249881-LT8609AEDDM#PBF
Ultra Librarian 3D Model Ultra Librarian LT8609AEDDM#PBF CAD Model

Description

Product Overview: LT8609AEDDM#PBF

The LT8609AEDDM#PBF is a high-performance step-down switching regulator from the renowned manufacturer Analog Devices Inc. This advanced power management IC is designed to deliver efficiency, reliability, and precision, making it an ideal choice for a wide range of applications including automotive, industrial, and portable devices.

Key Features

  • High Efficiency: The LT8609AEDDM#PBF boasts a high efficiency rate that minimizes heat generation, making it suitable for thermally sensitive applications.
  • Wide Input Voltage Range: This regulator operates over a wide input voltage range from 3.4V to 42V, accommodating a variety of power sources and ensuring stability under varying input conditions.
  • Low Quiescent Current: It features a low quiescent current, which is ideal for battery-powered systems where power conservation is critical.
  • Fast Minimum On-Time: The device can deliver fast minimum on-time, allowing for high step-down ratios at high switching frequencies, which is beneficial for compact designs requiring high efficiency.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 2.2MHz or synchronize it to an external clock, providing design flexibility.
  • Multiple Protection Features: The LT8609AEDDM#PBF includes overvoltage, overcurrent, and thermal protection, enhancing the safety and reliability of the end application.

Applications

With its robust feature set, the LT8609AEDDM#PBF is well-suited for a diverse array of applications, such as:

  • Automotive power supplies
  • Industrial control systems
  • Telecommunications equipment
  • Portable electronic devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT8609AEDDM#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability for mission-critical systems. Whether it's for automotive safety, industrial automation, or consumer electronics, this switching regulator is engineered to deliver consistent performance in the most demanding environments.

Conclusion

The LT8609AEDDM#PBF from Analog Devices Inc. is a versatile and efficient solution for modern power supply designs. Its combination of wide input voltage range, high efficiency, adjustable frequency, and protection features makes it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3041 $51.1287
17+ $5.9931 $101.8827
26+ $5.8058 $150.9508
36+ $5.6186 $202.2696
47+ $5.4313 $255.2711
62+ $4.8694 $301.9028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,040 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess