EN
  • EN
  • DE

LT8609AHMSE#TRPBF

Part No LT8609AHMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 2A 10MSOP / Buck Switching Regulator IC Positive Adjustable 0.782V 1 Output 3A 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.782V
Voltage - Output (Max) 42V
Current - Output 3A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT8609
Other Names LT8609AHMSE#TRPBF,LT8609AHMSE#TRPBFCT,LT8609AHMSE#TRPBFDKR,LT8609AHMSE#TRPBFTR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249919-LT8609AHMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8609AHMSE#TRPBF CAD Model

Description

Analog Devices Inc. LT8609AHMSE#TRPBF Overview

The LT8609AHMSE#TRPBF from Analog Devices Inc. is a high-performance, compact, synchronous step-down monolithic regulator designed to deliver continuous output currents up to 2A with a high efficiency. It operates from an input voltage range of 3.4V to 42V, making it suitable for applications in automotive, industrial, and high-reliability systems that require a wide input range.

This advanced regulator features a unique Silent Switcher architecture that minimizes EMI emissions, allowing it to meet stringent electromagnetic compatibility (EMC) standards. The LT8609AHMSE#TRPBF is optimized for fast transient response and can maintain a stable output even with rapid changes in load, which is critical for powering sensitive electronic devices.

Key Features

  • Wide Input Voltage Range: 3.4V to 42V
  • Continuous Output Current: Up to 2A
  • High Efficiency: Up to 95%
  • Low Ripple Burst Mode Operation: Reduces quiescent current and enhances light-load efficiency
  • Fast Minimum On-Time: Allows high frequency operation at high step-down ratios
  • Adjustable and Synchronizable Frequency: From 200kHz to 2.2MHz
  • Thermal Protection: Ensures reliability over a wide temperature range
  • Multiple Protection Features: Overvoltage, overcurrent, and overtemperature protections

Applications

Thanks to its robust feature set and wide input voltage range, the LT8609AHMSE#TRPBF is an ideal choice for a variety of demanding applications, including:

  • Automotive and Transportation Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Datacom and Telecom Systems
  • Distributed Power Systems
  • Battery-Powered Devices

The LT8609AHMSE#TRPBF comes in a thermally enhanced 16-lead MSOP package with exposed pad for low thermal resistance. This packaging, combined with its high switching frequency capability, enables designers to use smaller, lower-cost capacitors and inductors, resulting in a compact, space-efficient power supply solution.

Analog Devices Inc. is known for its commitment to high-quality and reliable components, and the LT8609AHMSE#TRPBF is no exception. It is designed to meet the stringent specifications required in professional-grade electronic systems, ensuring long-term performance and stability.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9234 $53.3106
21+ $4.8602 $102.0642
32+ $4.7083 $150.6656
44+ $4.5564 $200.4816
57+ $4.4046 $251.0622
76+ $3.9489 $300.1164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess