EN
  • EN
  • DE

LT8609AJDDM#PBF

Part No LT8609AJDDM#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42V, 2A/3A PEAK SYNC BUCK REG W/  /  Buck Switching Regulator IC Positive Adjustable 0.782V 1 Output 3A 10-WFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.782V
Voltage - Output (Max) 42V
Current - Output 3A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LT8609
Other Names 161-LT8609AJDDM#PBF,-2735-LT8609AJDDM#PBF,161-LT8609AJDDM#PBF,505-LT8609AJDDM#PBF
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249882-LT8609AJDDM#PBF
Ultra Librarian 3D Model Ultra Librarian LT8609AJDDM#PBF CAD Model

Description

Product Overview: LT8609AJDDM#PBF

The LT8609AJDDM#PBF is a high-performance, compact, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficient power conversion with a wide input voltage range. This advanced power management component is ideal for automotive, industrial, and telecom applications where space is at a premium and power efficiency is crucial.

Key Features and Benefits

  • Wide Input Voltage Range: The LT8609AJDDM#PBF operates from an input voltage range of 3.4V to 42V, making it suitable for applications with varying supply voltages, including those found in automotive environments.
  • High Efficiency: With its synchronous rectification topology, the regulator achieves up to 93% efficiency, ensuring minimal heat generation and reducing the need for heat sinking or airflow.
  • Low Quiescent Current: The device features an ultralow quiescent current of 2.5µA with the output voltage in regulation, which is beneficial for battery-powered systems and applications sensitive to standby power consumption.
  • Fast Minimum On-Time: The LT8609AJDDM#PBF can operate with high switching frequencies due to its fast minimum on-time, allowing for the use of small external components and thereby reducing the overall solution size.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 2.2MHz or synchronize it to an external clock, providing design flexibility and optimization for various applications and components.
  • Robust Protection Features: The product includes features such as over-temperature protection, overvoltage and overcurrent protection, and a power good flag, ensuring reliable operation under adverse conditions.

Applications

The LT8609AJDDM#PBF is versatile and can be used in a broad array of applications, including:

  • Automotive power systems
  • Industrial control supplies
  • Telecom power supplies
  • Portable and battery-powered equipment
  • Point-of-load applications

Product Package and Quality

The regulator is housed in a 16-lead MSOP package with an exposed pad for improved thermal performance. It is also RoHS compliant and meets the rigorous quality standards set by Analog Devices Inc., ensuring reliability and performance for critical applications.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.6540 $53.2320
19+ $5.4597 $103.7343
29+ $5.2891 $153.3839
40+ $5.1185 $204.7400
51+ $4.9479 $252.3429
68+ $4.4360 $301.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 546 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess