EN
  • EN
  • DE

LT8610AEMSE-5#PBF

Part No LT8610AEMSE-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 3.5A 16MSOP / Buck Switching Regulator IC Positive Fixed 5V 1 Output 3.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 5V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8610
Other Names 505-LT8610AEMSE-5#PBF,LT8610AEMSE-5#PBF,-2735-LT8610AEMSE-5#PBF
Standard Package 37
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249870-LT8610AEMSE-5#PBF
Ultra Librarian 3D Model Ultra Librarian LT8610AEMSE-5#PBF CAD Model

Description

Analog Devices Inc. LT8610AEMSE-5#PBF Overview

The LT8610AEMSE-5#PBF is a high-performance, compact, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficient power management for a wide range of applications. This advanced regulator features a 3.4V to 42V input voltage range, making it suitable for automotive and industrial power systems that require a robust and flexible power solution.

Key Features

  • Wide Input Voltage Range: With an input voltage range from 3.4V to 42V, the LT8610AEMSE-5#PBF is capable of operating in environments with high input voltage variability, such as automotive applications that must withstand start-stop conditions and load dump scenarios.
  • High Efficiency: The device boasts a high efficiency of up to 96%, minimizing heat generation and power loss, which is critical for energy-sensitive designs.
  • Low Quiescent Current: Its ultralow quiescent current of 2.5μA (at no load) makes it an excellent choice for battery-powered systems where extending battery life is a priority.
  • Adjustable and Fixed Frequency: The LT8610AEMSE-5#PBF allows for a selectable switching frequency from 200kHz to 1.5MHz or can be synchronized to an external clock, providing design flexibility and optimization of component sizes.
  • Robust Thermal Performance: Enclosed in an MSOP-16E package with exposed pad for improved thermal performance, it is designed to handle high power levels while maintaining a compact footprint.
  • Integrated Top and Bottom Switches: The inclusion of top and bottom N-channel MOSFET switches reduces the need for external components, simplifying the design and reducing overall solution size.

Applications

The LT8610AEMSE-5#PBF is well-suited for a variety of applications, including but not limited to:

  • Automotive and heavy equipment
  • Industrial control systems
  • Telecommunications infrastructure
  • Portable and battery-powered devices
  • Point-of-load applications

In conclusion, the LT8610AEMSE-5#PBF from Analog Devices Inc. is a versatile and efficient solution for modern power management challenges. Its wide input voltage range, high efficiency, and compact design make it an ideal choice for engineers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3489 $65.3956
8+ $13.4145 $107.3160
12+ $12.9953 $155.9436
16+ $12.5761 $201.2176
21+ $12.1569 $255.2949
28+ $10.8993 $305.1804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess