EN
  • EN
  • DE

LT8618CAV#TRPBF

Part No LT8618CAV#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH EFFICIENCY 60V/100MA SYNCHR / Buck Switching Regulator IC Positive Adjustable 0.778V 1 Output 100mA 12-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 0.778V
Voltage - Output (Max) 60V
Current - Output 100mA
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 12-VFQFN Exposed Pad
Supplier Device Package 12-LQFN (2x2)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-LT8618CAV#TRPBFDKR-ND,488-LT8618CAV#TRPBFDKR,488-LT8618CAV#TRPBFTR-ND,488-LT8618CAV#TRPBFTR,488-LT8618CAV#TRPBFCT-ND,505-LT8618CAV#TRPBFCT,505-LT8618CAV#TRPBFDKR,488-LT8618CAV#TRPBFCT,505-LT8618CAV#TRPBFTR
Standard Package 2,500
Win Source Part Number 1317428-LT8618CAV#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8618CAV#TRPBF CAD Model

Description

Product Overview: LT8618CAV#TRPBF

The LT8618CAV#TRPBF is a high-performance, compact, synchronous step-down regulator from Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is designed to deliver efficiency and reliability for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Wide Input Voltage Range: The LT8618CAV#TRPBF operates from an input voltage range of 3.4V to 42V, making it suitable for applications with varying supply voltages and for automotive systems that need to withstand cold-crank and stop-start scenarios.
  • High Efficiency: With its synchronous rectification design, this regulator achieves up to 96% efficiency, which minimizes heat generation and improves overall system performance.
  • Low Quiescent Current: The device features an ultra-low quiescent current of 2.5µA with the output in regulation, which is ideal for battery-powered and always-on applications.
  • Fast Minimum On-Time: Its fast minimum on-time of just 30ns enables large step-down ratios at high switching frequencies, allowing for small external components and a compact overall design.
  • Adjustable Switching Frequency: The switching frequency is programmable from 200kHz to 3MHz, which provides flexibility in optimizing the size of external components and in avoiding critical noise-sensitive frequency bands.

Protection Features

  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits.
  • Overvoltage Protection: The regulator includes overvoltage protection to safeguard the device and the load from unexpected supply spikes.
  • Current Limiting: The LT8618CAV#TRPBF incorporates both cycle-by-cycle current limiting and short-circuit protection, enhancing the safety and durability of the application.

Applications

The versatile nature of the LT8618CAV#TRPBF makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive and heavy equipment power systems
  • Industrial control and automation
  • Telecommunications infrastructure
  • Portable and battery-operated devices

With its robust feature set, the LT8618CAV#TRPBF from Analog Devices Inc. is engineered to meet the stringent requirements of modern electronic systems, delivering both performance and reliability in a small footprint package.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7471 $53.7355
12+ $8.8181 $105.8172
18+ $8.5426 $153.7668
25+ $8.2670 $206.6750
32+ $7.9914 $255.7248
42+ $7.1647 $300.9174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess