EN
  • EN
  • DE

LT8630EFE#PBF

Part No LT8630EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 600MA 20TSSOP  /  Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 600mA 20-TSSOP (0.173", 4.40mm Width), 16 Leads, Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 60V
Current - Output 600mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width), 16 Leads, Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8630
Other Names 505-LT8630EFE#PBF,LT8630EFE#PBF,-2735-LT8630EFE#PBF
Standard Package 74
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249878-LT8630EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8630EFE#PBF CAD Model

Description

The LT8630EFE#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This regulator features a wide input voltage range and is capable of delivering up to 600mA of continuous output current to loads with high efficiency.

Key Features

  • Wide Input Voltage Range: The LT8630EFE#PBF operates from a 3.0V to 65V input voltage range, making it suitable for a variety of applications, including automotive, industrial, and telecommunication systems.
  • High Efficiency: With its synchronous rectification topology, this regulator achieves up to 93% efficiency, minimizing heat generation and power loss.
  • Low Ripple Burst Mode® Operation: Its unique Burst Mode operation ensures low output ripple and high efficiency at light loads, which is critical for battery-powered and noise-sensitive applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 200kHz to 1.5MHz with a single external resistor, allowing flexibility in optimizing efficiency, performance, and component size.
  • Thermal Protection: The device includes internal thermal shutdown protection to safeguard the device under over-temperature conditions.

Applications

  • Automotive and Industrial Power Supplies
  • Telecom and Networking Equipment
  • Portable and Battery-Powered Equipment
  • General Purpose Step-Down Regulation

Package and Reliability

The LT8630EFE#PBF is offered in a compact 16-lead TSSOP package with an exposed thermal pad for enhanced thermal performance. It is rated for operation from -40°C to +125°C, ensuring reliable performance in a wide range of environments and applications.

Manufacturer Support and Resources

Analog Devices provides extensive technical support and resources for the LT8630EFE#PBF, including detailed datasheets, application notes, reference designs, and customer support through their website and technical forums.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8476 $51.3904
10+ $10.5416 $105.4160
15+ $10.2122 $153.1830
21+ $9.8827 $207.5367
27+ $9.5533 $257.9391
36+ $8.5651 $308.3436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 583 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess