EN
  • EN
  • DE

LT8631EFE#TRPBF

Part No LT8631EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 20TSSOP / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A 20-TSSOP (0.173", 4.40mm Width), 16 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 60V
Current - Output 1A
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) , 16 Leads, Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8631
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339010-LT8631EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8631EFE#TRPBF CAD Model

Description

Product Overview: LT8631EFE#TRPBF from Analog Devices Inc.

The LT8631EFE#TRPBF is a high-performance, step-down switching regulator from Analog Devices Inc. that offers a compact and efficient solution for a wide range of power supply applications. This advanced component is designed to meet the stringent requirements of modern electronic devices, providing a reliable and stable voltage source with exceptional power efficiency.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3V to 100V, making it versatile for various applications, including automotive, industrial, and telecommunications systems.
  • Low Ripple Burst Mode® Operation: Ensures low output ripple and high efficiency at light loads, which is critical for battery-powered and noise-sensitive applications.
  • High Efficiency: With its synchronous rectification, the LT8631EFE#TRPBF achieves up to 93% efficiency, reducing power loss and heat generation.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 200kHz to 1.5MHz or synchronize it to an external clock, allowing flexibility in design and optimization of inductor size and performance.
  • Robust Thermal Performance: The device comes in a thermally enhanced 16-lead TSSOP package with exposed pad for improved thermal management.
  • Integrated Fault Protection: Features include overvoltage, overcurrent, and overtemperature protection, ensuring the longevity and reliability of both the regulator and the system it powers.
  • Low Shutdown Current: The quiescent current in shutdown mode is reduced to only 1µA, which significantly extends battery life in portable applications.

Applications

The LT8631EFE#TRPBF is ideal for a variety of applications that require efficient power conversion and tight regulation, including but not limited to:

  • Automotive and industrial power systems
  • Telecommunication and networking equipment
  • Distributed power supply systems
  • Battery-powered devices
  • Portable and handheld instruments

With its robust design, flexible operating parameters, and high efficiency, the LT8631EFE#TRPBF from Analog Devices Inc. is a top choice for engineers and designers looking to create reliable and energy-efficient power supply solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5339 $75.0678
4+ $30.7970 $123.1880
6+ $29.8346 $179.0076
7+ $28.8722 $202.1054
9+ $27.9098 $251.1882
12+ $25.0226 $300.2712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess