EN
  • EN
  • DE

LT8642SEV#PBF

Part No LT8642SEV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 10A 24LQFN / Buck Switching Regulator IC Positive Adjustable 0.597V 1 Output 10A 24-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.597V
Voltage - Output (Max) 3.3V
Current - Output 10A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-LQFN (4x4)
Base Product Number LT8642
Other Names Q13031564,-2735-LT8642SEV#PBF,LT8642SEV#PBF,505-LT8642SEV#PBF,LT8642SEV#PBF-CRL
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249895-LT8642SEV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8642SEV#PBF CAD Model

Description

The LT8642SEV#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficiency, low EMI, and robustness for demanding applications. This advanced power solution is ideal for automotive, industrial, and high-density power systems where space is at a premium and power efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3.4V to 65V, making it suitable for a variety of supply sources, from single-cell Li-Ion batteries to automotive inputs.
  • High Efficiency: With a peak efficiency of up to 95%, the LT8642SEV#PBF minimizes power loss and heat dissipation, thereby reducing the need for additional heat sinking and increasing system reliability.
  • Low EMI Emissions: The regulator features Silent Switcher® 2 architecture with integrated bypass capacitors to optimize EMI performance, enabling it to meet stringent EMC standards.
  • Fast Minimum Top Switch ON-Time: The device can support high step-down ratios with its fast minimum top switch on-time of 35ns, facilitating large input-to-output voltage conversions.
  • Adjustable and Synchronizable Frequency: Users can set the switching frequency from 200kHz to 2.2MHz or synchronize it to an external clock, allowing for flexibility in design and optimization of component size and efficiency.

Applications

The LT8642SEV#PBF is versatile and can be used in a wide range of applications, including:

  • Automotive and Heavy Equipment
  • Industrial Power Supplies
  • Datacom and Telecom Systems
  • Medical Devices
  • High-Density Distributed Power Systems

Product Specifications

Parameter Value
Input Voltage (min) 3.4V
Input Voltage (max) 65V
Output Voltage Adjustable
Switching Frequency 200kHz to 2.2MHz
Package LQFN

For detailed technical specifications, application notes, and support documentation, interested parties should refer to the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3075 $86.6150
3+ $35.5344 $106.6032
5+ $34.4239 $172.1195
7+ $33.3135 $233.1945
8+ $32.2030 $257.6240
11+ $28.8717 $317.5887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess