EN
  • EN
  • DE

S-5843A55DB-I6T1G

Part No S-5843A55DB-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog Temperature Switches
Description TEMP SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Sensors,Transducers
Family Temperature Switches
Win Source Part Number 186413-S-5843A55DB-I6T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-5843A55DB-I6T1G CAD Model

Description

The S-5843A55DB-I6T1G is a unipolar Hall effect switch IC manufactured by SII Semiconductor Corporation. It is designed for applications requiring reliable and precise detection of magnetic fields. This IC integrates a Hall sensor, amplifier, and Schmitt trigger circuit, providing a clean digital output signal when a magnetic field of sufficient strength is present. Its small size, low power consumption, and high sensitivity make it suitable for a wide range of applications, particularly in portable and battery-powered devices.

Applications

  • Proximity Detection: Detecting the presence or absence of an object within a specified range.
  • Position Detection: Determining the position of a moving part in a mechanical system, such as in rotary encoders or linear actuators.
  • Open/Close Detection: Monitoring the state of doors, lids, and other closures in appliances, automotive systems, and industrial equipment.
  • Liquid Level Detection: Detecting the level of liquid in a tank or container using a magnetic float.
  • Brushless DC Motor Control: Providing feedback for commutation in brushless DC motors, enabling efficient and precise motor control.

Features

  • Unipolar Detection: Detects only one magnetic pole (either north or south, depending on the IC configuration).
  • High Sensitivity: Offers reliable detection of weak magnetic fields.
  • Low Power Consumption: Minimizes power drain, making it ideal for battery-powered applications.
  • Compact Package: Available in a small SOT-23-3 package for space-saving designs.
  • Wide Operating Voltage Range: Operates reliably across a wide range of supply voltages.
  • Digital Output: Provides a clean, digital signal that is easy to interface with microcontrollers and other digital circuits.

Benefits

  • Improved System Reliability: Provides accurate and consistent magnetic field detection, ensuring reliable system operation.
  • Extended Battery Life: Low power consumption contributes to longer operating times in battery-powered devices.
  • Simplified Circuit Design: Digital output simplifies interfacing with other electronic components.
  • Versatile Applications: Suitable for a wide range of sensing and detection applications.
  • Cost-Effective Solution: Provides a reliable sensing solution at a competitive price.

Additional Details

The S-5843A55DB-I6T1G typically requires an external pull-up resistor on its output to ensure proper operation. It is RoHS compliant and lead-free, adhering to environmental standards. Its operating temperature range typically spans from -40°C to +85°C.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.2936
Maxim Integrated
Lowest to $1.9589
Maxim Integrated
Lowest to $5.9679
Maxim Integrated
Lowest to $35.3187
SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Micropower Temperature Switches in SOT-23 / Temp Sensor Digital 5-Pin SOT-23
Need more? Email Us
Microchip Technology
Lowest to $0.0688
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess