EN
  • EN
  • DE

MAX6502VKP095

Part No MAX6502VKP095
Manufacturer Maxim Integrated
Catalog Temperature Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Switches
Manufacturer Maxim Integrated
Win Source Part Number 311916-MAX6502VKP095
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6502VKP095 CAD Model

Description

Maxim Integrated MAX6502VKP095 Temperature Switch

The MAX6502VKP095 is a precision temperature switch from Maxim Integrated, designed to provide a reliable and efficient solution for thermal management in a wide range of applications. This compact, low-power component is ideal for portable devices, computers, battery management systems, and other electronics where temperature monitoring and control are critical for performance and safety.

Key Features

  • Adjustable Temperature Threshold: The device allows users to set a precise temperature threshold, which, when reached, will trigger the temperature switch.
  • Low Power Consumption: Engineered for energy-sensitive applications, the MAX6502VKP095 operates with minimal power usage, helping to extend battery life in portable devices.
  • Small Package: The component comes in a compact SOT23-5 package, making it suitable for space-constrained applications without compromising performance.
  • Wide Operating Voltage Range: This temperature switch is designed to function over a broad voltage range, accommodating various system power requirements.
  • High Accuracy: Maxim Integrated ensures high precision in temperature sensing, which is crucial for maintaining the optimal performance of electronic systems.

Applications

  • Portable Electronics
  • Computers and Servers
  • Battery Management Systems
  • Industrial Controllers
  • Telecommunications Equipment

The MAX6502VKP095 temperature switch is a testament to Maxim Integrated's commitment to providing innovative and reliable solutions for temperature monitoring and control. Its versatility and precision make it an indispensable component for engineers looking to maintain the integrity and efficiency of their electronic systems. With the MAX6502VKP095, users can expect a robust thermal management solution that seamlessly integrates into their existing designs, ensuring optimal performance and protection against thermal-related issues.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or contact their support team for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Micropower Temperature Switches in SOT-23 / Temp Sensor Digital 5-Pin SOT-23
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.9589
Maxim Integrated
Lowest to $6.2936
Maxim Integrated
Need more? Email Us
SII Semiconductor Corporation
TEMP SENSOR
Need more? Email Us
Microchip Technology
Lowest to $0.0688
Maxim Integrated
Lowest to $35.3187
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,355 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess