EN
  • EN
  • DE

MAX6501EUKP105+T

Part No MAX6501EUKP105+T
Manufacturer Maxim Integrated
Catalog Temperature Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Switches
Manufacturer Maxim Integrated
Win Source Part Number 311908-MAX6501EUKP105+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6501EUKP105+T CAD Model

Description

Maxim Integrated MAX6501EUKP105+T Temperature Switch

The Maxim Integrated MAX6501EUKP105+T is a highly precise and reliable temperature switch designed to provide robust thermal management solutions across a wide range of applications. This compact device is part of Maxim's renowned MAX6501 series, known for its high performance and ease of integration into various electronic systems.

Key Features

  • Temperature Accuracy: The MAX6501EUKP105+T offers exceptional temperature accuracy, ensuring precise monitoring and control of system temperatures.
  • Low Power Consumption: With its low power design, this temperature switch is ideal for battery-powered devices, helping to prolong the operational life of the system.
  • Programmable Temperature Threshold: Users can set the temperature threshold according to their specific requirements, providing flexibility and customization for different scenarios.
  • Small Footprint: The compact SOT-23 package makes it easy to incorporate the MAX6501EUKP105+T into space-constrained applications without compromising on functionality.

Applications

The MAX6501EUKP105+T is suitable for a variety of applications where temperature monitoring and control are critical. These include:

  • Portable Electronics
  • Computers and Servers
  • Industrial Systems
  • Telecommunications Equipment
  • Battery Management Systems

Technical Specifications

The device operates over a wide temperature range and features a preset factory-calibrated temperature threshold of +105°C. It has an operating voltage range of 2.7V to 5.5V, making it versatile for use in different circuit configurations. The output type is push-pull, which allows for direct connection to a microcontroller or other logic circuitry without the need for external components.

In conclusion, the Maxim Integrated MAX6501EUKP105+T is a high-quality temperature switch that offers precision, low power consumption, and a programmable threshold in a small package. It is a reliable choice for engineers and designers looking to incorporate thermal protection and management into their products.

You May Also Be Interested in

Microchip Technology
Lowest to $0.0688
Maxim Integrated
Lowest to $1.9589
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.2936
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Micropower Temperature Switches in SOT-23 / Temp Sensor Digital 5-Pin SOT-23
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $35.3187

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2936 $62.9360
23+ $5.1640 $118.7720
35+ $5.0023 $175.0805
48+ $4.8418 $232.4064
62+ $4.6801 $290.1662
83+ $4.1961 $348.2763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess