EN
  • EN
  • DE

MAX6501HAUT+T

Part No MAX6501HAUT+T
Manufacturer Maxim Integrated
Catalog Temperature Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Switches
Manufacturer Maxim Integrated
Win Source Part Number 311909-MAX6501HAUT+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6501HAUT+T CAD Model

Description

Product Overview: MAX6501HAUT+T

The MAX6501HAUT+T is a high-precision, low-power temperature sensor from Maxim Integrated, designed to provide accurate temperature monitoring in a wide range of applications. This compact and reliable sensor is an ideal choice for systems that require temperature data to ensure performance and safety.

Key Features

  • High Accuracy: The MAX6501HAUT+T offers excellent temperature sensing capabilities with an accuracy of ±1°C over a temperature range of -40°C to +125°C, making it suitable for critical applications where precise temperature readings are essential.
  • Low Power Consumption: Engineered for efficiency, this temperature sensor operates with a low supply current, which is particularly beneficial for battery-powered devices and energy-sensitive systems.
  • Wide Operating Voltage: It supports a broad operating voltage range from 2.7V to 5.5V, providing flexibility in various power environments and compatibility with both 3.3V and 5V systems.
  • Small Form Factor: The sensor comes in a tiny SOT-23 package, which is ideal for space-constrained applications without compromising on performance.

Applications

The MAX6501HAUT+T is versatile and can be used in numerous applications across different industries. It is particularly well-suited for:

  • Portable electronic devices
  • Computers and servers
  • Industrial controllers
  • Environmental monitoring systems
  • Battery management systems
  • Medical equipment

Technical Specifications

The sensor operates in the temperature range of -40°C to +125°C, with an accuracy of ±1°C. The supply voltage can range from 2.7V to 5.5V, and it has a low supply current draw, which is crucial for power-sensitive designs. The MAX6501HAUT+T is available in a SOT-23 package, known for its compact footprint.

Conclusion

Maxim Integrated's MAX6501HAUT+T temperature sensor is an excellent choice for designers looking for a reliable, accurate, and power-efficient solution. With its high precision, low power consumption, and small size, it is well-suited to meet the demands of a broad spectrum of temperature monitoring applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Micropower Temperature Switches in SOT-23 / Temp Sensor Digital 5-Pin SOT-23
Need more? Email Us
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $0.4897
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $0.2691
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $35.3187
Maxim Integrated
Need more? Email Us
Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.7933

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess