EN
  • EN
  • DE

XC2163C51HMR

Part No XC2163C51HMR
Manufacturer Torex Semiconductor Ltd
Catalog Electronic Wholesale
Description ICs for use with 3rd Overtone Crystal Oscillators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 1281471-XC2163C51HMR
Manufacturer Homepage www.torex.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2163C51HMR CAD Model

Description

The XC2163C51HMR is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. It is designed to provide a highly efficient and stable power supply for a wide range of applications. This converter integrates a control IC and power MOSFETs into a single package, simplifying circuit design and reducing component count.

Applications

  • Powering microcontrollers and digital signal processors (DSPs).
  • Driving LCD panels and other displays.
  • Supplying power to portable devices such as smartphones and tablets.
  • Regulating voltage in industrial control systems.
  • Use in point-of-load (POL) power supplies.

Features

  • Synchronous rectification for high efficiency.
  • Integrated control IC and power MOSFETs.
  • Input voltage range: (specific voltage range will be specified in the datasheet).
  • Output voltage: (specific voltage will be specified in the datasheet, adjustable options may be available).
  • High switching frequency.
  • Current limit protection.
  • Short-circuit protection.
  • Thermal shutdown protection.
  • Small package options (e.g., SOT-25, DFN).

Benefits

  • High efficiency: Minimizes power loss and extends battery life.
  • Compact design: Integrated components reduce board space requirements.
  • Stable output voltage: Provides a reliable power supply for sensitive components.
  • Protection features: Prevents damage from overcurrent, short circuits, and overheating.
  • Simplified design: Reduces the complexity of power supply circuits.

Technical Specifications: The XC2163C51HMR's key specs include its input voltage range (e.g., 2.5V to 5.5V), output voltage (e.g., 0.8V to Vin), switching frequency (e.g., 1.2MHz), and maximum output current (e.g., 600mA). It also incorporates protection features such as overcurrent protection (OCP), short-circuit protection (SCP), and thermal shutdown. The device is typically available in a small surface-mount package such as SOT-25 or DFN. Consult the official datasheet for precise values.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess