EN
  • EN
  • DE

LPC54113J128BD64Y

Part No LPC54113J128BD64Y
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC54100
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I²C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 48
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC54113
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1378864-LPC54113J128BD64Y
Ultra Librarian 3D Model Ultra Librarian LPC54113J128BD64Y CAD Model

Description

NXP LPC54113J128BD64Y Microcontroller Overview

The NXP LPC54113J128BD64Y is a high-performance microcontroller designed for a wide range of applications. It belongs to the LPC54000 series of microcontrollers that are known for their energy efficiency, processing power, and advanced peripherals. This microcontroller is an ideal choice for embedded applications that require a good balance between power consumption and processing capability.

The LPC54113J128BD64Y features a 32-bit ARM Cortex-M4 core with a floating-point unit (FPU), running at frequencies of up to 48 MHz. This core provides the computational power necessary to handle complex algorithms and signal processing tasks with ease. In addition, it has a secondary ARM Cortex-M0+ co-processor that can be used for handling system tasks and offloading work from the main CPU, allowing for efficient multitasking and system management.

With 128 KB of on-chip flash memory and 20 KB of SRAM, this microcontroller offers ample storage for code and data. The flash memory includes a 64-bit wide interface and accelerator to ensure high-speed operation, while the SRAM is split into two blocks for simultaneous access by both CPU cores.

The LPC54113J128BD64Y is equipped with a variety of peripherals that enhance its capabilities. These peripherals include multiple serial interfaces such as SPI, I2C, USART, and a Smart Card interface. It also features a 12-bit ADC, a DMA controller, and multiple timers and PWM channels for flexible timing and control applications. The microcontroller supports up to 54 GPIOs, providing a high level of connectivity and interface options for various external components.

This microcontroller comes in a compact 64-pin LQFP package, making it suitable for space-constrained applications. It operates over an extended temperature range and includes various power-saving modes, which make it an excellent choice for portable and battery-powered devices. Moreover, the LPC54113J128BD64Y is supported by a comprehensive suite of development tools, software libraries, and a strong ecosystem that accelerates the development process and reduces time to market.

Whether you are developing IoT devices, industrial controls, or consumer electronics, the NXP LPC54113J128BD64Y microcontroller offers the performance, energy efficiency, and features necessary to create innovative and reliable products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess