EN
  • EN
  • DE

S-5843A80DD-I6T1G

Part No S-5843A80DD-I6T1G
Manufacturer SII Semiconductor Corporation
Catalog Temperature Switches
Description TEMP SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Sensors,Transducers
Family Temperature Switches
Win Source Part Number 186414-S-5843A80DD-I6T1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-5843A80DD-I6T1G CAD Model

Description

The S-5843A80DD-I6T1G is a unipolar Hall effect switch IC manufactured by SII Semiconductor Corporation. This device is designed for applications requiring precise and reliable detection of magnetic fields. The IC integrates a Hall sensor element, an amplifier, and a Schmitt trigger, providing a clean, digital output signal when a magnetic field of sufficient strength is detected. Its small size, low power consumption, and high sensitivity make it suitable for a wide range of applications, especially those in portable and battery-powered devices.

Applications

  • Proximity Detection: Detecting the presence or absence of an object within a certain range.
  • Position Detection: Determining the position of a moving part in mechanical systems.
  • Open/Close Detection: Monitoring the state of doors, lids, and other closures in various applications.
  • Flow Meters: Detecting the rotation of a rotor or impeller in flow measurement devices.
  • Brushless DC Motor Control: Providing feedback for commutation in brushless DC motors, enabling efficient and precise motor control.

Features

  • Unipolar Detection: Responds to only one magnetic pole (either North or South, depending on the specific variant).
  • High Sensitivity: Offers reliable detection of weak magnetic fields.
  • Low Power Consumption: Minimizes power drain, extending battery life in portable applications.
  • Compact Package: Available in a small SOT-23-3 package for space-saving designs.
  • Wide Operating Voltage Range: Operates reliably across a range of supply voltages.
  • Digital Output: Provides a clean, digital signal that is easy to interface with microcontrollers and other digital circuits.

Benefits

  • Improved System Reliability: Provides accurate and consistent magnetic field detection, ensuring reliable system operation.
  • Extended Battery Life: Low power consumption contributes to longer operating times in battery-powered devices.
  • Simplified Circuit Design: Digital output simplifies interfacing with other electronic components.
  • Versatile Applications: Suitable for a wide range of sensing and detection applications.
  • Cost-Effective Solution: Provides a reliable sensing solution at a competitive price point.

Additional Details

The S-5843A80DD-I6T1G typically requires an external pull-up resistor on its output for proper operation. It is RoHS compliant and lead-free, adhering to environmental standards. The typical operating temperature range is -40°C to +85°C.

You May Also Be Interested in

Maxim Integrated
Low-Cost, +2.7V to +5.5V, Micropower Temperature Switches in SOT23 and TO-220
Lowest to $1.7933
SII Semiconductor Corporation
TEMP SENSOR
Lowest to $0.4897
Analog Devices Inc.
Low Cost, 2.7 V to 5.5 V, Micropower Temperature Switches in SOT-23 / Temp Sensor Digital 5-Pin SOT-23
Need more? Email Us
Maxim Integrated
Lowest to $35.3187
Maxim Integrated
Lowest to $1.9589
Maxim Integrated
Lowest to $6.2936
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $0.0688

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess