EN
  • EN
  • DE

TMS320F28066PZPQ

Part No TMS320F28066PZPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100QFP / MCU 32-bit C28x RISC 256KB Flash 3.3V Automotive 100-Pin HTQFP EP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 34K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 797504-TMS320F28066PZPQ
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Family Name TMS320F28066
Introduction Date July 11, 2012
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28066PZPQ CAD Model

Description

The TMS320F28066PZPQ is an advanced microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments. This particular model is part of the C2000™ 32-bit Microcontroller family, which is specifically designed to cater to real-time control applications. The TMS320F28066PZPQ is equipped with a high-performance processing core and specialized peripherals, making it an ideal choice for motor control, digital power supplies, industrial control, and renewable energy applications.

Key Features:

  • High-Performance CPU: At the heart of the TMS320F28066PZPQ is a 32-bit C28x Floating-Point CPU, which provides 60 MHz of processing power. This CPU is designed for efficient execution of control algorithms, ensuring rapid response times and precise control in demanding applications.
  • Enhanced Control Peripherals: The device includes a rich set of peripherals tailored for control applications, such as high-resolution PWM outputs, analog-to-digital converters (ADCs) with 12-bit resolution, and multiple communication interfaces including CAN, SPI, I2C, and UART.
  • Integrated Memory: The MCU comes with 128KB of flash memory and 20KB of RAM, offering ample space for complex firmware and real-time data processing without the need for external memory components.
  • Robust Design: The TMS320F28066PZPQ operates within a wide temperature range and is designed to withstand harsh industrial environments. Its robust design ensures reliable performance in applications where uptime and precision are critical.
  • Development Support: Texas Instruments provides comprehensive development tools for the TMS320F28066PZPQ, including the Code Composer Studio™ integrated development environment (IDE), controlSUITE™ software, and a wide range of development kits to accelerate the design process.

Applications:

The versatility of the TMS320F28066PZPQ makes it suitable for a variety of applications, including:

  • Advanced Motor Control Systems
  • Digital Power Conversion
  • Industrial Inverters and Drives
  • Renewable Energy Systems
  • Smart Grid Infrastructure

With its powerful processing capabilities, dedicated control peripherals, and robust design, the Texas Instruments TMS320F28066PZPQ MCU stands out as a top-tier component for engineers looking to develop sophisticated control systems with high reliability and performance.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.8372 $91.6744
3+ $37.6100 $112.8300
5+ $36.4347 $182.1735
6+ $35.2594 $211.5564
8+ $34.0841 $272.6728
10+ $30.5581 $305.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess