EN
  • EN
  • DE

LT8643SEV-2#PBF

Part No LT8643SEV-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 24LQFN / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 6A 24-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 42V
Current - Output 6A
Frequency - Switching 180kHz ~ 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-LQFN (4x4)
Base Product Number LT8643
Other Names LT8643SEV-2#PBF,-2735-LT8643SEV-2#PBF,505-LT8643SEV-2#PBF
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249896-LT8643SEV-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT8643SEV-2#PBF CAD Model

Description

Introducing the LT8643SEV-2#PBF from Analog Devices Inc.

The LT8643SEV-2#PBF is a cutting-edge synchronous step-down regulator from the renowned manufacturer Analog Devices Inc. This component is designed to deliver high efficiency, fast transient response, and robust operation, making it an ideal solution for modern power supply applications. With its advanced features and compact size, the LT8643SEV-2#PBF is perfect for a wide range of industries, including automotive, industrial, and telecommunications.

Key Features and Benefits

  • High Efficiency: The device boasts an efficiency rating that minimizes heat dissipation, which is crucial for energy-sensitive applications.
  • Silent Switcher® Technology: Equipped with Analog Devices' proprietary Silent Switcher® architecture, the LT8643SEV-2#PBF ensures low EMI emissions, making it suitable for noise-sensitive applications without compromising efficiency or performance.
  • Wide Input Voltage Range: With an input voltage range from 3.4V to 65V, this component is versatile and can accommodate a variety of power sources.
  • Robust Thermal Performance: The device is designed to operate reliably in challenging thermal environments, ensuring consistent performance across a wide temperature range.
  • Fast Transient Response: The LT8643SEV-2#PBF provides a rapid transient response, which is critical for maintaining stable voltage during sudden changes in load.

Applications

  • Automotive power supplies
  • Industrial power systems
  • Telecommunications equipment
  • Datacom infrastructure
  • General purpose step-down applications

The LT8643SEV-2#PBF is packaged in a compact, thermally efficient LQFN package, which makes it easy to integrate into a wide array of PCB layouts. Its robust design ensures that it can withstand the rigors of demanding applications, while its high level of integration reduces the need for external components, simplifying the design and reducing overall system cost.

Choose the LT8643SEV-2#PBF for your next project and benefit from the reliability, efficiency, and performance that Analog Devices Inc. is known for. Whether you're designing a power supply for an automotive application or a complex telecommunications system, this regulator will help you achieve a compact, efficient, and reliable design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3235 $60.9705
6+ $16.6757 $100.0542
10+ $16.1546 $161.5460
13+ $15.6335 $203.2355
17+ $15.1124 $256.9108
23+ $13.5490 $311.6270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,788 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess