EN
  • EN
  • DE

LT8643SHV-2#PBF

Part No LT8643SHV-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 24LQFN / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 6A 24-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 42V
Current - Output 6A
Frequency - Switching 180kHz ~ 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 24-TFQFN Exposed Pad
Supplier Device Package 24-LQFN (4x4)
Base Product Number LT8643
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LT8643SHV-2#PBF
Standard Package 540
Win Source Part Number 1317489-LT8643SHV-2#PBF
Ultra Librarian 3D Model Ultra Librarian LT8643SHV-2#PBF CAD Model

Description

Product Overview: LT8643SHV-2#PBF by Analog Devices Inc.

The LT8643SHV-2#PBF is a high-performance, synchronous step-down switching regulator designed by Analog Devices Inc., a leader in high-performance analog technology. This advanced regulator is part of the Ultralow EMI Silent Switcher series, which is engineered to minimize EMI/EMC emissions while delivering efficient, fast, and quiet switching capabilities. The LT8643SHV-2#PBF is an ideal solution for sensitive electronics applications where noise reduction and efficient power management are critical.

Key Features:

  • Silent Switcher® Architecture: The LT8643SHV-2#PBF incorporates Silent Switcher architecture to reduce EMI emissions, making it suitable for noise-sensitive applications without compromising efficiency or requiring complex shielding.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 65V, the device is versatile and capable of operating in a wide array of power systems, ensuring reliability even during input voltage surges.
  • High Efficiency: The regulator provides high efficiency at various load conditions, which helps in reducing power loss and improving overall system performance.
  • Adjustable and Fixed Frequency: Users can set the switching frequency anywhere between 300kHz and 3MHz or synchronize it to an external clock, allowing for flexibility in design and optimization of the size of external components.
  • Robust Thermal Performance: The LT8643SHV-2#PBF is designed to operate reliably in high-temperature environments, making it suitable for industrial and automotive applications where thermal challenges are common.

Applications:

  • Automotive and Industrial Power Supplies
  • Datacom and Telecom Power Systems
  • General Purpose Step-Down Applications
  • Medical Diagnostic Equipment
  • Distributed Power Systems

The LT8643SHV-2#PBF is packaged in a thermally enhanced, high-voltage capable 24-lead QFN package. This compact form factor, combined with its robust design, makes it an excellent choice for space-constrained applications requiring high efficiency and low noise power delivery. With its advanced features and proven performance, the LT8643SHV-2#PBF from Analog Devices Inc. is an outstanding solution for a wide range of power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.8333 $71.4999
6+ $19.5556 $117.3336
8+ $18.9445 $151.5560
11+ $18.3333 $201.6663
15+ $17.7223 $265.8345
19+ $15.8889 $301.8891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess