EN
  • EN
  • DE

LT8643SIV#PBF

Part No LT8643SIV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 24LQFN / Buck Switching Regulator IC Positive Adjustable 0.97V 1 Output 6A 24-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.97V
Voltage - Output (Max) 42V
Current - Output 6A
Frequency - Switching 200kHz ~ 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TFQFN Exposed Pad
Supplier Device Package 24-LQFN (4x4)
Base Product Number LT8643
Other Names 505-LT8643SIV#PBF,LT8643SIV#PBF,-2735-LT8643SIV#PBF
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249891-LT8643SIV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8643SIV#PBF CAD Model

Description

Product Overview

The LT8643SIV#PBF is a high-performance, synchronous step-down regulator from Analog Devices Inc., designed to deliver efficient power conversion for a wide range of applications. This advanced component is part of the Ultra-Low EMI Silent Switcher 2 family, which is engineered to minimize electromagnetic interference (EMI) through its innovative design and integrated bypass capacitors.

Key Features

  • Wide Input Voltage Range: The LT8643SIV#PBF operates from an input voltage range of 3.4V to 65V, making it suitable for use in systems with varying supply voltages, including automotive, industrial, and telecommunication applications.
  • High Efficiency: With a peak efficiency of up to 95%, this regulator ensures minimal power loss during the conversion process, which is critical for energy-sensitive designs.
  • Low EMI Emissions: The Silent Switcher 2 architecture along with its internal bypass capacitors greatly reduce EMI emissions, facilitating compliance with stringent EMI standards.
  • Fast Transient Response: The device offers a fast transient response, which is essential for applications that demand quick adjustments to varying loads.
  • Adjustable Switching Frequency: Users can set the switching frequency from 200kHz to 3MHz or synchronize it to an external clock, providing design flexibility and optimization of component size and efficiency.
  • Robust Thermal Performance: The LT8643SIV#PBF comes in a thermally enhanced 4mm x 5mm LQFN package, which aids in heat dissipation and ensures reliable operation under high power conditions.

Applications

This versatile regulator is ideal for a variety of applications, including:

  • Automotive and heavy equipment
  • Industrial control systems
  • Datacom and telecom power supplies
  • Medical equipment
  • Aftermarket automotive supplies

Conclusion

The LT8643SIV#PBF from Analog Devices Inc. is a cutting-edge solution for designers looking to integrate a power-efficient, low-EMI switching regulator into their systems. Its robust feature set and flexible design options make it a go-to choice for a broad spectrum of applications demanding high performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3058 $61.2232
8+ $12.5586 $100.4688
13+ $12.1661 $158.1593
17+ $11.7737 $200.1529
22+ $11.3812 $250.3864
30+ $10.2039 $306.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess