EN
  • EN
  • DE

LT8646SIV#PBF

Part No LT8646SIV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 8A 32LQFN / Buck Switching Regulator IC Positive Adjustable 1.8V 1 Output 8A 32-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 65V
Voltage - Output (Min/Fixed) 1.8V
Voltage - Output (Max) 12V
Current - Output 8A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-TFQFN Exposed Pad
Supplier Device Package 32-LQFN (6x4)
Base Product Number LT8646
Other Names -2735-LT8646SIV#PBF,LT8646SIV#PBF,505-LT8646SIV#PBF
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249892-LT8646SIV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8646SIV#PBF CAD Model

Description

Product Overview: LT8646SIV#PBF

The LT8646SIV#PBF is a high-performance, synchronous step-down switching regulator from Analog Devices Inc., designed to deliver efficient power management with minimal noise and heat generation. This advanced component is part of the Ultra-Low EMI Silent Switcher 2 family, which is engineered to meet stringent electromagnetic compatibility (EMC) requirements, making it an ideal choice for sensitive applications where noise can be a critical factor.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range from 3.4V to 65V, accommodating a variety of power sources and ensuring reliable operation under fluctuating input conditions.
  • High Efficiency: With its synchronous rectification topology, the LT8646SIV#PBF achieves high efficiency at various load currents, reducing power loss and improving overall system performance.
  • Low EMI Emissions: The Silent Switcher 2 architecture minimizes EMI emissions through its internal bypass capacitors and optimized switching edges, facilitating compliance with EMC standards without the need for complex external solutions.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 200kHz to 3MHz or synchronize it to an external clock, providing flexibility in balancing efficiency and component size.
  • Robust Thermal Performance: Housed in a thermally enhanced 3mm x 5mm QFN package, the LT8646SIV#PBF effectively dissipates heat, enhancing reliability and longevity in demanding applications.
  • Integrated Protection Features: The device includes overvoltage, overcurrent, and thermal shutdown protections, safeguarding the system against a range of potential fault conditions.

Applications

The LT8646SIV#PBF is suitable for a wide range of applications, including automotive, industrial, telecommunications, and medical equipment, where power efficiency and low noise are paramount. Its robust design and flexible features make it an excellent choice for designers looking to optimize their power supply designs while meeting strict EMC requirements.

Overall, the LT8646SIV#PBF by Analog Devices Inc. represents a cutting-edge solution for modern power management challenges, combining efficiency, low emissions, and a comprehensive feature set in a compact, high-performance package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.8060 $158.8060
2+ $152.8359 $305.6718
3+ $146.8657 $440.5971
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess