EN
  • EN
  • DE

LT8648SJV#PBF

Part No LT8648SJV#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 40V 15A SYNCH STPDWN SLNT SWTCHR / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 36-TFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 42V
Current - Output 15A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 36-TFQFN Exposed Pad
Supplier Device Package 36-LQFN (7x4)
Base Product Number LT8648
Other Names -2735-LT8648SJV#PBF,505-LT8648SJV#PBF,161-LT8648SJV#PBF,161-LT8648SJV#PBF
Standard Package 406
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249888-LT8648SJV#PBF
Ultra Librarian 3D Model Ultra Librarian LT8648SJV#PBF CAD Model

Description

Analog Devices Inc. LT8648SJV#PBF Ultra-Low EMI Silent Switcher 2

The LT8648SJV#PBF is a cutting-edge step-down (buck) switching regulator from Analog Devices Inc., designed to deliver high efficiency, compact design, and ultra-low electromagnetic interference (EMI) emissions. This component is part of the Silent Switcher 2 family, which is engineered to meet the stringent requirements of automotive, industrial, and telecommunications applications that demand minimal noise and robust performance.

With a wide input voltage range of 3.4V to 65V, the LT8648SJV#PBF is versatile enough to handle a variety of input sources, making it suitable for both battery-powered and automotive systems. The device offers a maximum continuous output current of 6A, enabling it to power a wide array of devices and systems. Its high switching frequency of up to 3MHz allows for the use of small external components, resulting in a compact power solution that saves board space and reduces overall system cost.

The LT8648SJV#PBF employs Silent Switcher 2 architecture, which incorporates bypass capacitors to optimize all the fast current loops internally and minimize EMI emissions over a broad frequency spectrum. This innovative design ensures that the switching regulator meets CISPR 25 Class 5 peak EMI limits, even when operating at full load, making it an ideal choice for noise-sensitive applications.

Efficiency is a key feature of the LT8648SJV#PBF, with its synchronous rectification delivering efficiencies as high as 95%. This high efficiency reduces power loss and minimizes heat generation, which can be critical in thermally constrained environments. Furthermore, the device includes a burst mode operation, which provides ultra-low quiescent current, making it suitable for systems that require extended battery life or energy-saving modes.

Additional features of the LT8648SJV#PBF include internal compensation, a fast minimum on-time of only 30ns for high step-down ratios, a thermally enhanced 4mm x 5mm LQFN package, and multiple protection features such as overvoltage, overcurrent, and thermal shutdown. With these capabilities, the LT8648SJV#PBF is not only a powerful and efficient solution but also a reliable and safe choice for your power regulation needs.

Whether you are designing an automotive infotainment system, a portable device, or a sensitive RF application, the LT8648SJV#PBF from Analog Devices Inc. offers the performance, efficiency, and low-noise operation that modern electronic systems require.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.0000 $130.0000
2+ $125.1128 $250.2256
3+ $120.2256 $360.6768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess