EN
  • EN
  • DE

LTC1261LIS8-4.5#PBF

Part No LTC1261LIS8-4.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP -4.5V 8SOIC / Charge Pump Switching Regulator IC Negative Fixed -4.5V 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Up/Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.25V
Voltage - Output (Min/Fixed) -4.5V
Current - Output 20mA
Frequency - Switching 650kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC1261
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number Q13102308D4,LTC1261LIS8-4.5#PBF-CRL,-2735-LTC1261LIS8-4.5#PBF
Standard Package 100
Win Source Part Number 1317464-LTC1261LIS8-4.5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1261LIS8-4.5#PBF CAD Model

Description

Analog Devices Inc. LTC1261LIS8-4.5#PBF Overview

The LTC1261LIS8-4.5#PBF is a high-performance, CMOS charge-pump voltage inverter from Analog Devices Inc., designed to provide a convenient and efficient solution for applications requiring a negative voltage generated from a positive input voltage. This device is particularly well-suited for battery-powered equipment, portable devices, and other systems where power efficiency and board space are critical concerns.

Key Features

  • Input Voltage Range: The LTC1261LIS8-4.5#PBF operates with an input voltage range from 4.5V to 5.5V, making it ideal for 5V systems.
  • High Output Current: It can deliver a significant output current, up to 50mA, which is sufficient for many low-power applications requiring a negative supply.
  • Low Power Consumption: The device features a low quiescent current, which helps to conserve battery life in portable applications.
  • No External Diode: Unlike many other charge-pump inverters, the LTC1261LIS8-4.5#PBF does not require an external diode, simplifying design and reducing component count.
  • High Efficiency: The charge pump provides high efficiency, which is essential for prolonging battery life in portable devices.
  • Small Package: Housed in an 8-lead SOIC package, it occupies minimal real estate on a PCB, making it suitable for space-constrained applications.

Applications

The LTC1261LIS8-4.5#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Instruments
  • Battery-Operated Equipment
  • Cellular Phones
  • Medical Devices
  • Operational Amplifier Power Supplies
  • Handheld Test Equipment

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1261LIS8-4.5#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and proven performance, this charge-pump voltage inverter is a reliable choice for designers looking to integrate a negative voltage supply into their systems.

Overall, the LTC1261LIS8-4.5#PBF from Analog Devices Inc. stands out as a high-quality, efficient solution for generating negative voltages, offering ease of integration, space savings, and power efficiency to meet the needs of a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9672 $53.8032
14+ $7.3577 $103.0078
22+ $7.1278 $156.8116
29+ $6.8978 $200.0362
38+ $6.6679 $253.3802
51+ $5.9781 $304.8831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,516 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess