EN
  • EN
  • DE

LTC1296DIN#PBF

Part No LTC1296DIN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS/ADC 12BIT 46.5K 20DIP / Data Acquisition System (DAS), ADC 12 b 46.5k Serial, Parallel 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>ADCs/DACs - Special Purpose
Manufacturer Analog Devices Inc.
Packaging Tube
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 12 b
Sampling Rate (Per Second) 46.5k
Data Interface Serial, Parallel
Voltage Supply Source Dual ±
Voltage - Supply ±5V, 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number LTC1296
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1296DIN#PBF
Standard Package 18
Win Source Part Number 1318383-LTC1296DIN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1296DIN#PBF CAD Model

Description

Product Overview: LTC1296DIN#PBF

The LTC1296DIN#PBF is a high-performance, single-chip data acquisition system from Analog Devices Inc., a leader in precision analog technology. This integrated circuit is designed to provide efficient and accurate analog-to-digital conversion for a wide range of applications, including industrial control systems, process monitoring, and medical equipment.

Key Features

  • Resolution: The device boasts a 12-bit resolution which ensures precise digital representation of the analog input signal.
  • Sampling Rate: With a fast sampling rate, the LTC1296DIN#PBF can handle high-speed applications, capturing rapid signal changes without loss of data.
  • Interface: It features a user-friendly serial interface that allows for easy connection to microprocessors and digital systems, facilitating seamless data transfer.
  • Single Supply Operation: The device operates on a single 5V supply, simplifying power supply design and reducing system power requirements.
  • Multiple Input Channels: It supports multiple analog input channels, providing flexibility for multipoint data acquisition or monitoring of several signals simultaneously.
  • Software Programmable: Users can program the LTC1296DIN#PBF through software, making it adaptable to various applications and allowing for customization of its performance.

Applications

The LTC1296DIN#PBF is versatile and can be employed in diverse application areas, including:

  • Industrial Automation
  • Process Control Systems
  • Instrumentation
  • Data Acquisition Systems
  • Medical Monitoring Devices

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC1296DIN#PBF is built to meet high standards, ensuring long-term performance and stability in demanding environments. Its robust design is suited for both commercial and industrial temperature ranges, providing consistent operation across various conditions.

Package and Availability

The LTC1296DIN#PBF comes in a compact DIP package, making it easy to integrate into a wide range of circuit boards. It is available for purchase through authorized distributors, and detailed datasheets and support documentation are provided to assist in the implementation and application of the product.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess