EN
  • EN
  • DE

LTC1329IS8-50#TRPBF

Part No LTC1329IS8-50#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 8SOIC / 8 Bit Digital to Analog Converter 1 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 8
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output No
Data Interface SPI
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 6.5V
Voltage - Supply, Digital 2.7V ~ 6.5V
INL/DNL (LSB) -, ±0.9 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Mounting Surface Mount
Base Product Number LTC1329
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317846-LTC1329IS8-50#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1329IS8-50#TRPBF CAD Model

Description

Product Overview: LTC1329IS8-50#TRPBF from Analog Devices Inc.

The LTC1329IS8-50#TRPBF is a high-performance Digital-to-Analog Converter (DAC) component designed and manufactured by Analog Devices Inc., a leader in precision high-performance signal processing technology. This particular model is a 10-bit DAC that offers excellent accuracy and stability, making it an ideal choice for a variety of demanding applications.

Key Features

  • Resolution: The LTC1329IS8-50#TRPBF boasts a 10-bit resolution, providing a fine granularity of analog output levels for precise control in your applications.
  • Interface: It features a simple three-wire serial interface that is SPI and MICROWIRE compatible, enabling easy integration with most microcontrollers and digital systems.
  • Voltage Supply: It operates on a 4.5V to 5.5V supply, making it suitable for a range of industrial and commercial power environments.
  • Package: Housed in an 8-Lead SOIC package, the LTC1329IS8-50#TRPBF is designed for surface-mount technology, which saves space on printed circuit boards and supports streamlined manufacturing processes.
  • Temperature Range: This DAC is specified for operation over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh conditions.
  • Reference Voltage: It includes an internal reference with a 2.5V output, providing a stable voltage reference for the DAC.

Applications

The LTC1329IS8-50#TRPBF is versatile and can be used in a wide array of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Digital Gain and Offset Adjustment
  • Industrial Automation
  • Portable Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1329IS8-50#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring high reliability for critical applications. Additionally, its Tape and Reel packaging option (denoted by the TRPBF suffix) is optimized for automated assembly processes, further enhancing the quality and consistency of manufacturing.

Overall, the LTC1329IS8-50#TRPBF from Analog Devices Inc. is a robust and precise DAC solution that offers designers the quality and performance needed for sophisticated analog applications.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess