EN
  • EN
  • DE

CR6260-500-5

Part No CR6260-500-5
Manufacturer CR Magnetics Inc.
Catalog Specialized Sensors
Description Average RMS AC Power Transducer, 3-Phase and 4-Wire Active Power. Solid Core, 50 - 400 Hz, 0 - 500 Output Load, 24 VDC +/-10%, 0-500 VAC @ 0-5 AAC Input Range, 4 - 20 mADC Output Range, 0.26" ID
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Specialized Sensors
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384611-CR6260-500-5
Package Box
Product Status Active
Type Current Transducer
Input Range 0 ~ 500VAC
Output 4 ~ 20 mA
Isolation 2500VDC
Response Time 250ms
Accuracy 0.5%
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature 0°C ~ 60°C
Approval Agency CE, cURus, UL
Ultra Librarian 3D Model Ultra Librarian CR6260-500-5 CAD Model

You May Also Be Interested in

Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
LEM
Signal Conditioners & Signal Converters Voltage transducer DVL 1000
Need more? Email Us
Amphenol Advanced Sensors
SENSOR TURBIDITY PHOTOTRANSISTOR
Need more? Email Us
TT Electronics
SENSOR TUBE LIQUID SENSOR ANLG
Need more? Email Us
NXP / Nexperia
IC SENSOR MULTICHIP XZAXIS 24QFN
Lowest to $8.7427
STMicroelectronics
SENSOR 3D ORIENT DETECT DIG OUT
Need more? Email Us
Analog Devices Inc.
SENSOR - OXIMETER/HEART RATE I2C
Lowest to $8.4414
Broadcom Limited
ENCODER MODULE OPTICAL LINAR 5%
Lowest to $1.5593
Maxim Integrated
IC INTEGRATED CIRCUIT
Lowest to $4.7644

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $470.1960 $470.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess