EN
  • EN
  • DE

LTC1474CMS8-5#PBF

Part No LTC1474CMS8-5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG 5V 750MA 8MSOP / Buck, Buck-Boost, SEPIC Switching Regulator IC Positive or Negative Fixed 5V 1 Output 750mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Packaging Tube
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost, SEPIC
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 5V
Current - Output 750mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC1474
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC1474CMS8-5#PBF
Standard Package 50
Win Source Part Number 1317485-LTC1474CMS8-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1474CMS8-5#PBF CAD Model

Description

Product Overview: LTC1474CMS8-5#PBF by Analog Devices Inc.

The LTC1474CMS8-5#PBF is a high-performance, low-power step-down DC/DC converter designed by Analog Devices Inc. This advanced power management integrated circuit (IC) is specifically engineered to meet the needs of battery-powered and portable applications where efficiency and compact size are critical.

Key Features:

  • High Efficiency: The LTC1474CMS8-5#PBF boasts a high efficiency rate, which can reach up to 96%, ensuring minimal power loss during operation and prolonged battery life for portable devices.
  • Low Quiescent Current: With a quiescent current of just 10µA, this converter excels in conserving power when in standby mode, making it ideal for battery-sensitive applications.
  • Wide Input Voltage Range: This device can operate with an input voltage range from 3.6V to 25V, accommodating a variety of power sources and allowing for flexible design options.
  • Adjustable Output Voltage: The output voltage is adjustable from 2.5V to 5V, providing design versatility for different voltage requirements.
  • Burst Mode® Operation: The LTC1474CMS8-5#PBF features Burst Mode operation, which enhances efficiency at light loads and reduces standby power consumption.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device against potential damage from overheating.

Applications:

The LTC1474CMS8-5#PBF is suitable for a wide array of applications, particularly where power efficiency and space constraints are of paramount concern. Typical applications include:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Embedded Systems
  • Wireless Communications Devices

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the LTC1474CMS8-5#PBF is no exception. It comes in a compact MSOP-8 package, which is designed for space-saving on printed circuit boards (PCBs). The product is lead-free and RoHS compliant, adhering to environmental standards and ensuring compatibility with modern manufacturing processes.

In conclusion, the LTC1474CMS8-5#PBF from Analog Devices Inc. is a versatile and efficient solution for power management in a variety of electronic devices, combining high performance with low power consumption and a small footprint.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess