EN
  • EN
  • DE

LTC1709EG#PBF

Part No LTC1709EG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 36-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4V ~ 36V
Frequency - Switching 140kHz ~ 310kHz
Duty Cycle (Max) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 36-SSOP (0.209", 5.30mm Width)
Supplier Device Package 36-SSOP
Base Product Number LTC1709
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 37
Win Source Part Number 1317358-LTC1709EG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1709EG#PBF CAD Model

Description

Product Overview: LTC1709EG#PBF from Analog Devices Inc.

The LTC1709EG#PBF is a high-performance, synchronous step-down switching regulator controller from Analog Devices Inc., designed to drive all N-channel power MOSFET stages. It is a versatile component that is a part of the LTC1709 series, known for its efficiency and reliability in power management applications.

This advanced controller operates over a wide input voltage range from 4V to 36V, making it suitable for a variety of applications including telecommunications, networking, and industrial systems. It features a powerful 1.1Ω onboard gate drivers, which ensure the ability to drive large power MOSFETs, thus reducing the need for external components and simplifying the design process.

The LTC1709EG#PBF utilizes a constant frequency, current mode architecture which provides excellent line and load transient response. Its operating frequency is selectable from 150kHz to 300kHz, which can be synchronized to an external clock, allowing for flexibility in minimizing interference with sensitive frequency bands in various applications.

Additional features of this controller include a selectable Burst Mode® operation, which is ideal for high efficiency at low output currents, and a tracking soft-start capability that provides a controlled startup without overshoot. The LTC1709EG#PBF also includes protection features such as overvoltage protection, foldback current limiting, and thermal shutdown, which enhance the safety and durability of the end application.

For ease of use, the LTC1709EG#PBF comes in a 36-lead SSOP package, which is designed to optimize the thermal performance and minimize the footprint on the PCB. Its precision 0.8V reference voltage and tight regulation capabilities ensure accurate output voltage in a wide range of environments and conditions.

In summary, the LTC1709EG#PBF from Analog Devices Inc. is a robust and flexible solution for your power management needs. It combines high performance, comprehensive features, and protection mechanisms to ensure efficient and reliable operation in your critical applications.

Key Features:

  • Wide Input Voltage Range: 4V to 36V
  • Powerful 1.1Ω Onboard Gate Drivers
  • Constant Frequency, Current Mode Architecture
  • Selectable Frequency: 150kHz to 300kHz
  • External Synchronization Capability
  • Selectable Burst Mode® Operation
  • Tracking Soft-Start Feature
  • Comprehensive Protection Features
  • 36-Lead SSOP Package
  • Precision 0.8V Reference Voltage

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2994 $52.9940
23+ $4.3483 $100.0109
36+ $4.2124 $151.6464
50+ $4.0765 $203.8250
64+ $3.9406 $252.1984
85+ $3.5330 $300.3050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess