EN
  • EN
  • DE

LTC1864LACMS8#TRPBF

Part No LTC1864LACMS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 8MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 150k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Mounting Surface Mount
Base Product Number LTC1864
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1316544-LTC1864LACMS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1864LACMS8#TRPBF CAD Model

Description

Product Overview: LTC1864LACMS8#TRPBF

The LTC1864LACMS8#TRPBF is a high-performance, low-power, 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to provide precise digital representation of analog signals in compact, power-sensitive applications. This component is a part of the LTC1864 series, which is renowned for its exceptional balance between speed and power efficiency.

Key Features

  • Resolution: 16-bit ADC offering high-resolution measurement capabilities.
  • Sampling Rate: Capable of up to 250ksps (kilo-samples per second), providing swift data acquisition for real-time processing.
  • Low Power Consumption: Consumes only 850µA during operation and 1µA in sleep mode, making it ideal for battery-operated and portable devices.
  • Single Supply Operation: Operates from a single 5V supply, simplifying the power design of the system.
  • Input Range: The input range is 0V to Vcc, accommodating a wide range of signal amplitudes.
  • Software Selectable Power Down: Features a power down mode that can be selected via software, further reducing power consumption when the ADC is not in use.
  • Easy Interface: Offers a simple, SPI-compatible serial interface that allows for easy communication with microcontrollers and digital systems.
  • Compact Package: Comes in a compact MSOP-8 package, saving valuable board space in space-constrained applications.
  • Automotive Qualification: Qualified for automotive applications, ensuring reliability and performance under harsh conditions.

Applications

The LTC1864LACMS8#TRPBF is versatile and can be used in a variety of applications including:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Data Acquisition Systems
  • Medical Devices
  • Automotive Systems
  • Industrial Process Control

With its high resolution and low power consumption, the LTC1864LACMS8#TRPBF from Analog Devices Inc. is an excellent choice for designers who require an ADC that combines precision, speed, and efficiency in a small footprint. Whether it's for automotive, industrial, or consumer electronics, this ADC can meet the stringent requirements of a wide range of applications.

You May Also Be Interested in

Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess