EN
  • EN
  • DE

LTC2000CY-16#PBF

Part No LTC2000CY-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 170BGA / 16 Bit Digital to Analog Converter 1 170-BGA (15x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 16
Number of D/A Converters 1
Settling Time 2.2ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Voltage - Supply, Analog 1.8V ~ 1.92V, 3.135V ~ 3.465V
Voltage - Supply, Digital 1.8V ~ 1.92V, 3.135V ~ 3.465V
INL/DNL (LSB) ±1, ±0.5
Architecture Current Steering
Temperature Range - Operating 0°C ~ 70°C
Package / Case 170-LFBGA
Supplier Device Package 170-BGA (15x9)
Mounting Type Surface Mount
Base Product Number LTC2000
Standard Package 170
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5B2
HTSUS 8542.39.0001
Win Source Part Number 1340867-LTC2000CY-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2000CY-16#PBF CAD Model

Description

Analog Devices LTC2000CY-16#PBF: High-Performance DAC

The LTC2000CY-16#PBF is a cutting-edge digital-to-analog converter (DAC) product from Analog Devices Inc., renowned for its high-speed performance and exceptional signal quality. This 16-bit DAC is part of the LTC2000 series, designed to meet the rigorous demands of advanced communication systems, signal generation, and automated test equipment.

Key Features

  • High Resolution: With its 16-bit resolution, the LTC2000CY-16#PBF provides precise digital-to-analog conversion, ensuring high fidelity in signal reproduction.
  • Fast Update Rate: The DAC boasts an impressive update rate, capable of handling up to 2.5 Gsps, which makes it suitable for high-frequency signal generation and processing.
  • Low Noise and Distortion: It achieves a low noise floor and has excellent spurious-free dynamic range (SFDR), minimizing distortion and preserving signal integrity.
  • Flexible Output Ranges: Users can choose from multiple output ranges, providing versatility in various applications and compatibility with a range of signal requirements.
  • Integrated Features: The device includes an integrated pattern generator for complex waveform creation, simplifying the design process and reducing the need for external components.

Applications

The LTC2000CY-16#PBF is ideal for sophisticated applications that require high-speed, high-resolution signal conversion. These applications include:

  • Wireless Infrastructure
  • High-Speed Data Acquisition Systems
  • Instrumentation
  • Broadband Communications
  • Radar and Satellite Antenna Arrays

Quality and Reliability

Analog Devices Inc. ensures that the LTC2000CY-16#PBF meets the highest standards of quality and reliability. The product is available in a compact package that is designed for easy integration into various electronic systems. With its robust performance characteristics, the LTC2000CY-16#PBF is a top choice for engineers and designers looking for a DAC that can deliver precision and speed without compromising on quality.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their technical support for further assistance.

You May Also Be Interested in

Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $344.1176 $344.1176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess