EN
  • EN
  • DE

LTC2068HUD#TRPBF

Part No LTC2068HUD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 4CIRC 16QFN / Zero-Drift Amplifier 4 Circuit Rail-to-Rail 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 0.0175V/µs
Gain Bandwidth Product 100 kHz
Current - Input Bias 5 pA
Voltage - Input Offset 1 µV
Current - Supply 7.5µA (x4 Channels)
Current - Output / Channel 51 mA
Voltage - Supply Span (Min) 1.7 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC2068
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 161-LTC2068HUD#TRPBFTR
Standard Package 2,500
Win Source Part Number 1319386-LTC2068HUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2068HUD#TRPBF CAD Model

Description

The LTC2068HUD#TRPBF from Analog Devices Inc. is a cutting-edge, ultra-low power, zero-drift operational amplifier that delivers precision performance in a compact package. This component is part of a family of amplifiers that utilize advanced chopper-stabilized techniques to provide continuous auto-zeroing, resulting in outstanding DC precision.

With its zero-drift topology, the LTC2068HUD#TRPBF ensures that offset voltage and 1/f noise are virtually eliminated over time and temperature. This makes it an ideal choice for applications requiring high precision and stability, such as sensor signal conditioning, medical instrumentation, and battery-powered devices.

The LTC2068HUD#TRPBF operates from a single supply voltage range of 2.7V to 5.5V, drawing a minuscule 1.65μA of quiescent current. This low power consumption, combined with its small 3mm x 3mm DFN package, makes it perfect for space-constrained, portable applications where power efficiency is critical.

Key specifications of the LTC2068HUD#TRPBF include:

  • Offset Voltage: 5μV (max)
  • Input Bias Current: 20pA (max)
  • Low Frequency Noise: 1.3μVP-P (0.1Hz to 10Hz)
  • Supply Current: 1.65μA (max)
  • Gain Bandwidth Product: 10kHz
  • Operating Temperature Range: -40°C to 125°C
  • Supply Voltage Range: 2.7V to 5.5V

Additionally, the LTC2068HUD#TRPBF features rail-to-rail output swing, which ensures maximum dynamic range, especially useful in single-supply operations. Its robust design is also characterized by a high electromagnetic interference (EMI) rejection ratio, safeguarding the device from the effects of RF interference found in industrial and communication environments.

For designers and engineers looking for a high-precision op-amp that doesn't compromise on power efficiency, the LTC2068HUD#TRPBF from Analog Devices Inc. is an excellent solution. Its combination of zero-drift performance, low power operation, and small form factor make it a versatile choice for a wide array of precision applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess