EN
  • EN
  • DE

LTC2142CUP-14

Part No LTC2142CUP-14
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 64QFN / 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-QFN (9x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 65M
Number of Inputs 2
Input Type Differential
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-WFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1337916-LTC2142CUP-14
Ultra Librarian 3D Model Ultra Librarian LTC2142CUP-14 CAD Model

Description

The LTC2142CUP-14 is a high-performance, dual-channel 14-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to bring precision and speed to a wide range of applications, including communications, imaging systems, and medical equipment. This ADC is part of the LTC2142 series, which is renowned for its advanced design, ensuring excellent signal acquisition and processing capabilities.

Key Features

  • Resolution: The device boasts a 14-bit resolution, providing high precision in digital output signals.
  • Sampling Rate: With a maximum sampling rate of 125Msps (mega samples per second), it ensures the capture of fast-changing signals without loss of information.
  • Dual-Channel: It features two ADC channels, allowing simultaneous sampling, which is critical for many high-speed signal processing tasks.
  • Low Power Consumption: The LTC2142CUP-14 is designed for efficiency, with reduced power consumption that is ideal for portable and battery-powered applications.
  • High SNR and SFDR: It offers an excellent signal to noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring clean and reliable data conversion for high-fidelity applications.
  • Differential Inputs: The use of differential inputs reduces common-mode noise and enhances the overall signal integrity.

Applications

  • Wireless and Wired Broadband Communication
  • Imaging Systems
  • Medical Instrumentation
  • Instrumentation and Test Equipment
  • Radar and Satellite Communication Systems

Product Specifications

The LTC2142CUP-14 is packaged in a compact 64-pin QFN (7mm x 7mm) and operates within an industrial temperature range of -40°C to +85°C. It is designed to interface seamlessly with a variety of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs), making it a versatile choice for system designers.

Additional Information

Analog Devices Inc. provides comprehensive technical support and documentation for the LTC2142CUP-14, including detailed datasheets, application notes, and reference designs to assist developers in integrating this ADC into their projects.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess