EN
  • EN
  • DE

LTC2271IUKG

Part No LTC2271IUKG
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT PIPELINED 52QFN / 16 Bit Analog to Digital Converter 2 Input 2 Pipelined 52-QFN (7x8)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 20M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1349170-LTC2271IUKG
Ultra Librarian 3D Model Ultra Librarian LTC2271IUKG CAD Model

Description

Introducing the LTC2271IUKG from Analog Devices Inc.

The LTC2271IUKG is a cutting-edge, high-performance 16-bit A/D converter from the renowned manufacturer Analog Devices Inc. Designed to deliver precision and speed, this product boasts a sampling rate of up to 105Msps, making it an ideal choice for demanding applications that require fast and accurate data conversion.

Key Features

  • High Resolution: At 16 bits, the LTC2271IUKG provides a high level of detail in its digital output, ensuring that the nuances of the analog signal are captured with great fidelity.
  • Fast Sampling Rate: With a sampling rate of up to 105Msps, this A/D converter is capable of handling high-speed signals without compromising on accuracy or resolution.
  • Low Power Consumption: Despite its high performance, the LTC2271IUKG is designed for efficiency, consuming minimal power and thereby reducing the thermal footprint within system designs.
  • Differential Inputs: The device features differential inputs which provide improved noise immunity and are essential for applications where signal integrity is paramount.
  • Flexible Interface: It offers a CMOS or LVDS output interface, giving designers the flexibility to choose the optimal data transfer method for their specific application.

Applications

The LTC2271IUKG is versatile and can be employed in a wide range of applications, including:

  • Medical Imaging Systems
  • Professional Video Equipment
  • High-speed Data Acquisition Systems
  • Communications Infrastructure
  • Instrumentation and Test Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2271IUKG is no exception. Built to meet the rigorous standards of industrial-grade components, it operates reliably over an extended temperature range, making it suitable for use in harsh environmental conditions. Whether used in a controlled laboratory or a challenging field application, the LTC2271IUKG is designed to perform consistently and dependably.

For engineers and designers looking for a high-speed, high-resolution A/D converter, the LTC2271IUKG from Analog Devices Inc. offers a perfect blend of performance, power efficiency, and versatility. Its robust feature set ensures that it can meet the needs of the most demanding data conversion tasks.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess