EN
  • EN
  • DE

LTC2325CUKG-12#PBF

Part No LTC2325CUKG-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 52QFN / 12 Bit Analog to Digital Converter 4 Input 4 SAR 52-QFN (7x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 5M
Number of Inputs 4
Input Type Differential
Data Interface LVDS - Parallel, SPI
Configuration S/H-ADC
Number of A/D Converters 4
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.13V ~ 3.47V, 5V
Voltage - Supply, Digital 3.13V ~ 3.47V, 5V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Case / Package 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Mounting Surface Mount
Base Product Number LTC2325
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2325CUKG-12#PBF
Standard Package 45
Win Source Part Number 1321205-LTC2325CUKG-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2325CUKG-12#PBF CAD Model

Description

Analog Devices Inc. LTC2325CUKG-12#PBF Product Overview

The LTC2325CUKG-12#PBF from Analog Devices Inc. is a high-performance, dual-channel, 12-bit, 5Msps successive approximation register (SAR) analog-to-digital converter (ADC) that offers excellent accuracy and speed for a wide range of applications. It is designed to meet the demanding requirements of industrial, communication, and medical applications where high resolution and fast data acquisition are critical.

Key Features

  • Resolution: The device boasts a 12-bit resolution, providing fine detail in the analog signal conversion process, which is essential for precision measurements.
  • Speed: With a sampling rate of up to 5Msps, the LTC2325CUKG-12#PBF can handle high-speed signals without sacrificing accuracy, making it suitable for high-frequency applications.
  • Dual-Channel: This ADC features two independent channels, allowing simultaneous sampling of different signals, which is beneficial for multi-signal monitoring systems.
  • No Latency: The device provides no-latency operation, which is crucial for closed-loop control systems where immediate response to input changes is required.
  • Low Power: It is designed for power efficiency, which is ideal for battery-powered or energy-sensitive applications.
  • Flexible Power Supply: The ADC operates with a single 5V supply, simplifying power management in mixed-voltage systems.
  • Easy Interface: It includes a SPI-compatible serial interface, making it easy to connect with most microcontrollers and digital systems.
  • Packaging: The LTC2325CUKG-12#PBF comes in a compact 20-lead QFN package, which is suitable for space-constrained applications.

Applications

The versatility of the LTC2325CUKG-12#PBF makes it an excellent choice for various applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAS)
  • Medical Imaging
  • Communications Systems
  • Industrial Process Control

With its robust feature set, the LTC2325CUKG-12#PBF from Analog Devices Inc. is engineered to deliver high-speed, precise, and reliable analog-to-digital conversion for advanced electronic systems. Whether it's for precise measurement equipment or high-speed signal processing, this ADC is designed to exceed the performance requirements of a broad range of applications.

You May Also Be Interested in

Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $153.3835 $153.3835
2+ $148.2707 $296.5414
3+ $132.9324 $398.7972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess