EN
  • EN
  • DE

LTC2328IMS-16#PBF

Part No LTC2328IMS-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16MSOP / 16 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2328
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2328IMS-16#PBF
Standard Package 37
Win Source Part Number 1321320-LTC2328IMS-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2328IMS-16#PBF CAD Model

Description

Product Overview: LTC2328IMS-16#PBF

The LTC2328IMS-16#PBF is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver precision and speed for a wide range of applications. With its advanced design, this ADC is ideal for demanding applications such as medical imaging, high-speed data acquisition systems, and industrial process control.

Key Features

  • High Resolution: The LTC2328IMS-16#PBF offers a 16-bit resolution, ensuring accurate and detailed conversion of analog signals to digital data.
  • Fast Sampling Rate: With a maximum sampling rate of up to 5Msps, this ADC is capable of handling high-speed signals without compromising on accuracy or performance.
  • Low Noise: The device features a low-noise design, which is critical for applications where signal integrity is paramount.
  • Easy Integration: The LTC2328IMS-16#PBF comes in a compact MSOP package, making it easy to integrate into space-constrained designs.
  • No Latency Operation: It offers no-latency operation, which is essential for closed-loop control systems where delay can affect system stability and performance.
  • Flexible Power Supply: The ADC operates with a single 5V supply, simplifying power management in mixed-voltage systems.
  • Differential Input Range: The differential input range of ±VREF provides flexibility in accommodating various signal amplitudes.

Applications

  • Medical Imaging Systems
  • High-Speed Data Acquisition
  • Instrumentation
  • Industrial Process Control
  • Automated Test Equipment

Technical Specifications

The LTC2328IMS-16#PBF operates over an industrial temperature range and features a 16-bit resolution with a sampling rate of up to 5Msps. The device's serial interface is SPI-compatible, facilitating communication with most microcontrollers and digital systems. Additionally, its power efficiency and low-noise performance make it an excellent choice for battery-powered and precision-demanding applications.

For designers and engineers looking for a reliable and high-precision ADC, the LTC2328IMS-16#PBF from Analog Devices Inc. stands out as a superior option, offering a blend of performance, integration, and reliability.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $125.6121 $125.6121
2+ $121.4251 $242.8502
3+ $108.8639 $326.5917
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess