EN
  • EN
  • DE

LTC2348ILX-16

Part No LTC2348ILX-16
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48LQFP / 16 Bit Analog to Digital Converter 8 Input 1 SAR 48-LQFP (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Differential, Pseudo-Differential
Data Interface LVDS - Serial, Serial
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345647-LTC2348ILX-16
Ultra Librarian 3D Model Ultra Librarian LTC2348ILX-16 CAD Model

Description

Introducing the LTC2348ILX-16 from Analog Devices Inc.

The LTC2348ILX-16 is a cutting-edge, 16-channel, 16-bit Analog-to-Digital Converter (ADC) designed to cater to the advanced needs of modern data acquisition systems. Analog Devices Inc., a leader in the semiconductor industry, has engineered this product to deliver high precision and performance. With its impressive array of features, the LTC2348ILX-16 is an ideal solution for a wide range of applications, including industrial monitoring, medical imaging, and communication systems.

Key Features

  • Multi-Channel Flexibility: The LTC2348ILX-16 boasts 16 independent channels, allowing for simultaneous sampling and data acquisition from multiple sources. This makes it incredibly versatile for complex systems that require monitoring of various signals.
  • High Resolution: With 16-bit resolution, this ADC offers fine detail in signal conversion, ensuring that even the smallest variations in input are accurately captured. This high resolution is critical for precision measurements and detailed data analysis.
  • Wide Input Range: The device supports a wide input range, accommodating a variety of signal amplitudes. This flexibility ensures compatibility with different types of sensors and input signals.
  • Robust Sample Rates: The LTC2348ILX-16 can handle sample rates up to 200ksps (kilo-samples per second), allowing for high-speed data acquisition and real-time monitoring without sacrificing accuracy.
  • Easy Integration: This ADC is designed with a user-friendly interface, which simplifies integration into existing systems. Its small form factor also makes it ideal for space-constrained applications.

Reliable Performance

The LTC2348ILX-16 is built to perform reliably in challenging environments. It operates over an industrial temperature range and is housed in a durable package that ensures long-term stability and protection against harsh conditions.

Applications

With its multi-channel input and high resolution, the LTC2348ILX-16 is perfectly suited for a variety of applications, such as:

  • Automated Test Equipment (ATE)
  • Process Control and Factory Automation
  • Power Supply Monitoring
  • Medical Instrumentation
  • Multi-axis Positioning Systems

For engineers and system designers seeking an ADC that offers precision, flexibility, and reliability, the LTC2348ILX-16 from Analog Devices Inc. is an excellent choice that promises to meet and exceed the demands of sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess