EN
  • EN
  • DE

LTC2358CLX-16#PBF

Part No LTC2358CLX-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48LQFP / 16 Bit Analog to Digital Converter 8 Input 1 SAR 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tray
Number of Bits 16
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface LVDS - Serial, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 7.5V ~ 38V
Voltage - Supply, Digital 1.71V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Surface Mount
Base Product Number LTC2358
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2358CLX-16#PBF
Standard Package 250
Win Source Part Number 1321279-LTC2358CLX-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2358CLX-16#PBF CAD Model

Description

Introducing the LTC2358CLX-16#PBF from Analog Devices Inc.

The LTC2358CLX-16#PBF is a highly versatile, 16-channel, 16-bit analog-to-digital converter (ADC) that delivers exceptional performance in a compact package. This state-of-the-art product from Analog Devices Inc. is designed to cater to a wide range of applications, including medical imaging, industrial process control, and high-end instrumentation, where precision and reliability are paramount.

With its 16 independent ADC channels, the LTC2358CLX-16#PBF provides the flexibility needed to handle multiple signal inputs simultaneously, significantly reducing the complexity of system design. Each channel can be configured to accept ±10.24V, 0V to 10.24V, ±5.12V, or 0V to 5.12V input ranges, making it adaptable to various sensor outputs and signal levels.

The device boasts an impressive sampling rate of up to 200ksps, ensuring that even rapidly changing signals are captured with high fidelity. The SoftSpan™ feature allows users to select input ranges on a per-channel basis, all without the need for additional signal conditioning hardware. This leads to a simplified design, reduced board space, and lower system costs.

Moreover, the LTC2358CLX-16#PBF is designed with digital error correction techniques that minimize differential nonlinearity errors and guarantee no missing codes over the entire operating temperature range. The integrated precision reference with low drift ensures stable and accurate performance over time and varying temperature conditions.

Communication with the ADC is facilitated through a high-speed serial interface that is compatible with SPI, QSPI, MICROWIRE, and DSP interface standards, providing ease of integration with a variety of microcontrollers and digital signal processors. The device is encapsulated in a 7mm × 7mm LQFP package, offering a compact solution for space-constrained applications.

The LTC2358CLX-16#PBF also features an internal oscillator to reduce the number of external components required, further streamlining the design process. With its robust feature set and impeccable performance, the LTC2358CLX-16#PBF from Analog Devices Inc. is an ideal choice for engineers looking for a high-quality, multi-channel ADC solution.

For more detailed information and specifications, please refer to the product datasheet and technical documentation available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess